Xoxide 18in Serial ATA III Cable w/ One 90 Degree End - Silver 17320

Description
Upgrade your ugly Serial ATA cables and get the length you need with our 18in Silver SATA III cables! These SATA III Cables feature a durable 180/90 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for! Features: Connector 1: Straight 180 degree Connector 2: 90 degree Support up to 6Gbps SATA III and is backwards compatible with SATA I & II Metal latch fastener Hot-plugging capability Two power saving modes: partial and slumber Overlapping (commands) Tagged command queuing Seven-wire data cable. Connectors measure just 8 mm wide System and other requirements
Description
Upgrade your ugly Serial ATA cables and get the length you need with our 18in Silver SATA III cables! These SATA III Cables feature a durable 180/90 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for! Features: Connector 1: Straight 180 degree Connector 2: 90 degree Support up to 6Gbps SATA III and is backwards compatible with SATA I & II Metal latch fastener Hot-plugging capability Two power saving modes: partial and slumber Overlapping (commands) Tagged command queuing Seven-wire data cable. Connectors measure just 8 mm wide System and other requirements

Suppliers

Company
Product
Description
Supplier Links
18in Serial ATA III Cable w/ One 90 Degree End - Silver - 17320 - Xoxide
Malvern, PA, USA
18in Serial ATA III Cable w/ One 90 Degree End - Silver
17320
18in Serial ATA III Cable w/ One 90 Degree End - Silver 17320
Upgrade your ugly Serial ATA cables and get the length you need with our 18in Silver SATA III cables! These SATA III Cables feature a durable 180/90 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for! Features: Connector 1: Straight 180 degree Connector 2: 90 degree Support up to 6Gbps SATA III and is backwards compatible with SATA I & II Metal latch fastener Hot-plugging capability Two power saving modes: partial and slumber Overlapping (commands) Tagged command queuing Seven-wire data cable. Connectors measure just 8 mm wide System and other requirements

Upgrade your ugly Serial ATA cables and get the length you need with our 18in Silver SATA III cables! These SATA III Cables feature a durable 180/90 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for!
Features:

  • Connector 1: Straight 180 degree
  • Connector 2: 90 degree
  • Support up to 6Gbps SATA III and is backwards compatible with SATA I & II
  • Metal latch fastener
  • Hot-plugging capability
  • Two power saving modes: partial and slumber
  • Overlapping (commands)
  • Tagged command queuing
  • Seven-wire data cable. Connectors measure just 8 mm wide
  • System and other requirements
Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Cables
Product Number 17320
Product Name 18in Serial ATA III Cable w/ One 90 Degree End - Silver
Unlock Full Specs
to access all available technical data

Similar Products

USB2422 - USB 2.0 Cable - USB2422 - PIC Wire & Cable
Specs
Product Category Cable
Product Type USB; Serial
Cable Type Twisted Pair
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Product Type SAS Cable
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
Application Camera / Imaging (optional feature); Networking (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
USB 2.0 A Male to USB 2.0 B Male, White color, 28/26AWG, 10FT Length - 3021063-10 - Qualtek Electronics Corp.
Specs
Product Category Cable Assembly
Product Type USB
View Details
3 suppliers