Xoxide 10in Serial ATA III Cable - UV Blue 17317

Description
Upgrade your ugly Serial ATA cables and get the length you need with our 10in Blue UV Reactive SATA III cables! These SATA III Cables feature durable 180 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for! Features: Connector 1: Straight 180 degree Connector 2: Straight 180 degree Support up to 6Gbps SATA III and is backwards compatible with SATA I & II Metal latch fastener Hot-plugging capability Two power saving modes: partial and slumber Overlapping (commands) Tagged command queuing Seven-wire data cable. Connectors measure just 8 mm wide System and other requirements
Description
Upgrade your ugly Serial ATA cables and get the length you need with our 10in Blue UV Reactive SATA III cables! These SATA III Cables feature durable 180 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for! Features: Connector 1: Straight 180 degree Connector 2: Straight 180 degree Support up to 6Gbps SATA III and is backwards compatible with SATA I & II Metal latch fastener Hot-plugging capability Two power saving modes: partial and slumber Overlapping (commands) Tagged command queuing Seven-wire data cable. Connectors measure just 8 mm wide System and other requirements

Suppliers

Company
Product
Description
Supplier Links
10in Serial ATA III Cable - UV Blue - 17317 - Xoxide
Malvern, PA, USA
10in Serial ATA III Cable - UV Blue
17317
10in Serial ATA III Cable - UV Blue 17317
Upgrade your ugly Serial ATA cables and get the length you need with our 10in Blue UV Reactive SATA III cables! These SATA III Cables feature durable 180 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for! Features: Connector 1: Straight 180 degree Connector 2: Straight 180 degree Support up to 6Gbps SATA III and is backwards compatible with SATA I & II Metal latch fastener Hot-plugging capability Two power saving modes: partial and slumber Overlapping (commands) Tagged command queuing Seven-wire data cable. Connectors measure just 8 mm wide System and other requirements

Upgrade your ugly Serial ATA cables and get the length you need with our 10in Blue UV Reactive SATA III cables! These SATA III Cables feature durable 180 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for!
Features:

  • Connector 1: Straight 180 degree
  • Connector 2: Straight 180 degree
  • Support up to 6Gbps SATA III and is backwards compatible with SATA I & II
  • Metal latch fastener
  • Hot-plugging capability
  • Two power saving modes: partial and slumber
  • Overlapping (commands)
  • Tagged command queuing
  • Seven-wire data cable. Connectors measure just 8 mm wide
  • System and other requirements
Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Cables
Product Number 17317
Product Name 10in Serial ATA III Cable - UV Blue
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Product Type Monitor
View Details
USB 3.1 Gen 1 Type C Male to USB 3.1 Gen 1 Type C Male, White color, 30/31/26/34/34AWG, 1M Length - 3023051-01M - Qualtek Electronics Corp.
Specs
Product Category Cable Assembly
Product Type USB
View Details
2 suppliers
Miniature Shielded Communication - 170 - BRIM Electronics, Inc.
Specs
Product Category Cable
Application Telecommunications
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details