Xoxide 18 inch 90 Degree SATA III Cable - UV Green 70767

Description
Upgrade your ugly Serial ATA cables and get the length you need with our 18" UV Green SATA III cables! These SATA III Cables feature a durable 90 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for! Features: Connector 1: 90 degree Connector 2: 90 degree Support up to 6Gbps SATA III and is backwards compatible with SATA I & II Metal latch fastener Hot-plugging capability Two power saving modes: partial and slumber Overlapping (commands) Tagged command queuing Seven-wire data cable. Connectors measure just 8 mm wide
Description
Upgrade your ugly Serial ATA cables and get the length you need with our 18" UV Green SATA III cables! These SATA III Cables feature a durable 90 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for! Features: Connector 1: 90 degree Connector 2: 90 degree Support up to 6Gbps SATA III and is backwards compatible with SATA I & II Metal latch fastener Hot-plugging capability Two power saving modes: partial and slumber Overlapping (commands) Tagged command queuing Seven-wire data cable. Connectors measure just 8 mm wide

Suppliers

Company
Product
Description
Supplier Links
18 inch 90 Degree SATA III Cable - UV Green - 70767 - Xoxide
Malvern, PA, USA
18 inch 90 Degree SATA III Cable - UV Green
70767
18 inch 90 Degree SATA III Cable - UV Green 70767
Upgrade your ugly Serial ATA cables and get the length you need with our 18" UV Green SATA III cables! These SATA III Cables feature a durable 90 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for! Features: Connector 1: 90 degree Connector 2: 90 degree Support up to 6Gbps SATA III and is backwards compatible with SATA I & II Metal latch fastener Hot-plugging capability Two power saving modes: partial and slumber Overlapping (commands) Tagged command queuing Seven-wire data cable. Connectors measure just 8 mm wide

Upgrade your ugly Serial ATA cables and get the length you need with our 18" UV Green SATA III cables! These SATA III Cables feature a durable 90 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for!
Features:

  • Connector 1: 90 degree
  • Connector 2: 90 degree
  • Support up to 6Gbps SATA III and is backwards compatible with SATA I & II
  • Metal latch fastener
  • Hot-plugging capability
  • Two power saving modes: partial and slumber
  • Overlapping (commands)
  • Tagged command queuing
  • Seven-wire data cable. Connectors measure just 8 mm wide
Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Cables
Product Number 70767
Product Name 18 inch 90 Degree SATA III Cable - UV Green
Unlock Full Specs
to access all available technical data

Similar Products

Cat 6 UTP, RJ45 to RJ45, Yellow color, 26AWG, 10FT Length - 1226014-10 - Qualtek Electronics Corp.
Specs
Product Category Cable Assembly
Product Type Patch
Cable Type Cat 6
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Application Audio; Camera / Imaging; Networking; Video
Product Type CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
View Details
USB Cables - 1765702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Product Type USB
Standards / Certifications RoHS; CE Marking; Usb-if certified
View Details
Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SAS Cable; ATA / SATA
View Details