Xoxide 3:1 Smart Shrink Cable Heatshrink- 12mm (1/2 Inch) - Blue 70296

Description
Mod/smart Exclusive 3 to 1 Expandable Heatshrink is the professionals simple yet stylish solution for finishing and protecting your cables. This innovative product is ideal when trying to harness, jacket, or identify cables and electric to create the finished look you desire. Specifications: 3:1 High Shrink Ratio Flame Retardant Inside Diameter before Shrink: 0.4724" (min) Inside Diameter After Shrink: 0.160" (max) Material: Polyolefin Heat resistance and flexibility: Crack free Shrink Temperature: 90C (nominal) Note: mod/smart heatshrink priced and sold by the Foot
Description
Mod/smart Exclusive 3 to 1 Expandable Heatshrink is the professionals simple yet stylish solution for finishing and protecting your cables. This innovative product is ideal when trying to harness, jacket, or identify cables and electric to create the finished look you desire. Specifications: 3:1 High Shrink Ratio Flame Retardant Inside Diameter before Shrink: 0.4724" (min) Inside Diameter After Shrink: 0.160" (max) Material: Polyolefin Heat resistance and flexibility: Crack free Shrink Temperature: 90C (nominal) Note: mod/smart heatshrink priced and sold by the Foot

Suppliers

Company
Product
Description
Supplier Links
3:1 Smart Shrink Cable Heatshrink- 12mm (1/2 Inch) - Blue - 70296 - Xoxide
Malvern, PA, USA
3:1 Smart Shrink Cable Heatshrink- 12mm (1/2 Inch) - Blue
70296
3:1 Smart Shrink Cable Heatshrink- 12mm (1/2 Inch) - Blue 70296
Mod/smart Exclusive 3 to 1 Expandable Heatshrink is the professionals simple yet stylish solution for finishing and protecting your cables. This innovative product is ideal when trying to harness, jacket, or identify cables and electric to create the finished look you desire. Specifications: 3:1 High Shrink Ratio Flame Retardant Inside Diameter before Shrink: 0.4724" (min) Inside Diameter After Shrink: 0.160" (max) Material: Polyolefin Heat resistance and flexibility: Crack free Shrink Temperature: 90C (nominal) Note: mod/smart heatshrink priced and sold by the Foot

Mod/smart Exclusive 3 to 1 Expandable Heatshrink is the professionals simple yet stylish solution for finishing and protecting your cables. This innovative product is ideal when trying to harness, jacket, or identify cables and electric to create the finished look you desire.
Specifications:

  • 3:1 High Shrink Ratio
  • Flame Retardant
  • Inside Diameter before Shrink: 0.4724" (min)
  • Inside Diameter After Shrink: 0.160" (max)
  • Material: Polyolefin
  • Heat resistance and flexibility: Crack free
  • Shrink Temperature: 90C (nominal)

Note: mod/smart heatshrink priced and sold by the Foot

Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Cables
Product Number 70296
Product Name 3:1 Smart Shrink Cable Heatshrink- 12mm (1/2 Inch) - Blue
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, Black color, 28/24AWG, 6FT Length - 3021073-06 - Qualtek Electronics Corp.
Specs
Product Category Cable Assembly
Product Type USB
View Details
3 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Application Audio; Camera / Imaging; Networking; Video
Product Type CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
View Details
USB Cables - 1862838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Product Type USB
Standards / Certifications RoHS; CE Marking; Ce
View Details
Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SAS Cable; ATA / SATA
View Details