Xoxide 6 inch SATA III Cable - UV Red 70756

Description
Upgrade your ugly Serial ATA cables and get the length you need with our 6" UV Red SATA III cables! These SATA III Cables feature a durable 180 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for! Features: Connector 1: Straight 180 degree Connector 2: Straight 180 degree Support up to 6Gbps SATA III and is backwards compatible with SATA I & II Metal latch fastener Hot-plugging capability Two power saving modes: partial and slumber Overlapping (commands) Tagged command queuing Seven-wire data cable. Connectors measure just 8 mm wide
Description
Upgrade your ugly Serial ATA cables and get the length you need with our 6" UV Red SATA III cables! These SATA III Cables feature a durable 180 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for! Features: Connector 1: Straight 180 degree Connector 2: Straight 180 degree Support up to 6Gbps SATA III and is backwards compatible with SATA I & II Metal latch fastener Hot-plugging capability Two power saving modes: partial and slumber Overlapping (commands) Tagged command queuing Seven-wire data cable. Connectors measure just 8 mm wide

Suppliers

Company
Product
Description
Supplier Links
6 inch SATA III Cable - UV Red - 70756 - Xoxide
Malvern, PA, USA
6 inch SATA III Cable - UV Red
70756
6 inch SATA III Cable - UV Red 70756
Upgrade your ugly Serial ATA cables and get the length you need with our 6" UV Red SATA III cables! These SATA III Cables feature a durable 180 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for! Features: Connector 1: Straight 180 degree Connector 2: Straight 180 degree Support up to 6Gbps SATA III and is backwards compatible with SATA I & II Metal latch fastener Hot-plugging capability Two power saving modes: partial and slumber Overlapping (commands) Tagged command queuing Seven-wire data cable. Connectors measure just 8 mm wide

Upgrade your ugly Serial ATA cables and get the length you need with our 6" UV Red SATA III cables! These SATA III Cables feature a durable 180 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for!
Features:

  • Connector 1: Straight 180 degree
  • Connector 2: Straight 180 degree
  • Support up to 6Gbps SATA III and is backwards compatible with SATA I & II
  • Metal latch fastener
  • Hot-plugging capability
  • Two power saving modes: partial and slumber
  • Overlapping (commands)
  • Tagged command queuing
  • Seven-wire data cable. Connectors measure just 8 mm wide
Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Cables
Product Number 70756
Product Name 6 inch SATA III Cable - UV Red
Unlock Full Specs
to access all available technical data

Similar Products

F20424 - Fiber Channel Cable (1 Data Pair) - F20424 - PIC Wire & Cable
Specs
Product Category Cable
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Product Type SAS Cable
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
Application Camera / Imaging (optional feature); Networking (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details