Littelfuse, Inc. 0.09pF, 32Vmax, 30kV, ESD Suppressors XGD10603MR

Description
XGD Series XTREME-GUARDTM ESD Suppressors protect sensitive electronic equipment against extreme ESD conditions. This series product is specifically designed to suppress fast-rising ESD transients up to 30kV while adding virtually no capacitance to the circuit, which helps preserve signal integrity and minimize data loss for high-speed dataline applications. Its flat top surface facilitates pick-and-place assembly and enables more compact circuit board designs. It is RoHS-compliant, halogen-free, and Pb-free. High ESD withstand rating – 30kV contact/air discharge Extremely low leakage current, low capacitance High standoff voltage, 32V maximum High operating temperature at 125oC Fast response time Flat top surface, compatible with pick/place processes Bidirectional Withstands multiple ESD strikes Lead-free, halogen-free, and RoHS compliant
Datasheet
Description
XGD Series XTREME-GUARDTM ESD Suppressors protect sensitive electronic equipment against extreme ESD conditions. This series product is specifically designed to suppress fast-rising ESD transients up to 30kV while adding virtually no capacitance to the circuit, which helps preserve signal integrity and minimize data loss for high-speed dataline applications. Its flat top surface facilitates pick-and-place assembly and enables more compact circuit board designs. It is RoHS-compliant, halogen-free, and Pb-free. High ESD withstand rating – 30kV contact/air discharge Extremely low leakage current, low capacitance High standoff voltage, 32V maximum High operating temperature at 125oC Fast response time Flat top surface, compatible with pick/place processes Bidirectional Withstands multiple ESD strikes Lead-free, halogen-free, and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.09pF, 32Vmax, 30kV, ESD Suppressors - XGD10603MR - Littelfuse, Inc.
Rosemont, IL, United States
0.09pF, 32Vmax, 30kV, ESD Suppressors
XGD10603MR
0.09pF, 32Vmax, 30kV, ESD Suppressors XGD10603MR
XGD Series XTREME-GUARDTM ESD Suppressors protect sensitive electronic equipment against extreme ESD conditions. This series product is specifically designed to suppress fast-rising ESD transients up to 30kV while adding virtually no capacitance to the circuit, which helps preserve signal integrity and minimize data loss for high-speed dataline applications. Its flat top surface facilitates pick-and-place assembly and enables more compact circuit board designs. It is RoHS-compliant, halogen-free, and Pb-free. High ESD withstand rating – 30kV contact/air discharge Extremely low leakage current, low capacitance High standoff voltage, 32V maximum High operating temperature at 125oC Fast response time Flat top surface, compatible with pick/place processes Bidirectional Withstands multiple ESD strikes Lead-free, halogen-free, and RoHS compliant

XGD Series XTREME-GUARDTM ESD Suppressors protect sensitive electronic equipment against extreme ESD conditions. This series product is specifically designed to suppress fast-rising ESD transients up to 30kV while adding virtually no capacitance to the circuit, which helps preserve signal integrity and minimize data loss for high-speed dataline applications. Its flat top surface facilitates pick-and-place assembly and enables more compact circuit board designs. It is RoHS-compliant, halogen-free, and Pb-free. High ESD withstand rating – 30kV contact/air discharge Extremely low leakage current, low capacitance High standoff voltage, 32V maximum High operating temperature at 125oC Fast response time Flat top surface, compatible with pick/place processes Bidirectional Withstands multiple ESD strikes Lead-free, halogen-free, and RoHS compliant

Supplier's Site Datasheet
Xtreme-Guard Esd Suppressor 0603 / Tr Rohs Compliant Littelfuse - 34AC8165 - Newark, An Avnet Company
Chicago, IL, United States
Xtreme-Guard Esd Suppressor 0603 / Tr Rohs Compliant Littelfuse
34AC8165
Xtreme-Guard Esd Suppressor 0603 / Tr Rohs Compliant Littelfuse 34AC8165
Xtreme-Guard ESD Suppressor 0603 / TR RoHS Compliant: Yes

Xtreme-Guard ESD Suppressor 0603 / TR RoHS Compliant: Yes

Supplier's Site Datasheet
Esd Diode, 40V, 0603 Rohs Compliant Littelfuse - 81AH9420 - Newark, An Avnet Company
Chicago, IL, United States
Esd Diode, 40V, 0603 Rohs Compliant Littelfuse
81AH9420
Esd Diode, 40V, 0603 Rohs Compliant Littelfuse 81AH9420
ESD DIODE, 40V, 0603 ROHS COMPLIANT: YES

ESD DIODE, 40V, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Electrostatic Discharge (ESD) Suppressors Electrostatic Discharge (ESD) Suppressors
Product Number XGD10603MR 34AC8165
Product Name 0.09pF, 32Vmax, 30kV, ESD Suppressors Xtreme-Guard Esd Suppressor 0603 / Tr Rohs Compliant Littelfuse
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD114-U1-02ELS - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
Current Surge 3 amps
View Details
Extremely low capacitance bidirectional ESD protection diode array - PESD4USB3BBTBR-QZ - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT1176-2 SOT1176-2
Standards and Certifications RoHS
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
Trigger Voltage 18 to 41 volts
View Details