Littelfuse, Inc. Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Series: YC/YM - ZEN132V130A16YM ZEN132V130A16YM

Description
Help improve output voltage clamping – even when input voltage is high and diode currents are large. Our PolySwitchdevices are polymer-enhanced, precision Zener diode micro-assemblies. The advanced feature of these devices is that the Zener diode is thermally coupled to a resistively non-linear PPTC (Polymer Positive Temperature Coefficient) layer. This PPTC layer is fully integrated into the devices and is electrically in series between VIN and the diode-clamped VOUT. These offer resettable protection against multi-watt fault events without the need for multi-watt heat sinks. Use PolySwitchdevices to help protect low-power DC applications from damage caused by inductive voltage spikes, voltage transients, incorrect power supplies, and reverse bias. Multi-Watt and Time Delayed Protection Overvoltage transient suppression Stable VZ vs. fault current Time delayed, overvoltage trip Time delayed, reverse bias trip Multi-Watt power handling capability Integrated device construction RoHS compliant
Request a Quote Datasheet
Description
Help improve output voltage clamping – even when input voltage is high and diode currents are large. Our PolySwitchdevices are polymer-enhanced, precision Zener diode micro-assemblies. The advanced feature of these devices is that the Zener diode is thermally coupled to a resistively non-linear PPTC (Polymer Positive Temperature Coefficient) layer. This PPTC layer is fully integrated into the devices and is electrically in series between VIN and the diode-clamped VOUT. These offer resettable protection against multi-watt fault events without the need for multi-watt heat sinks. Use PolySwitchdevices to help protect low-power DC applications from damage caused by inductive voltage spikes, voltage transients, incorrect power supplies, and reverse bias. Multi-Watt and Time Delayed Protection Overvoltage transient suppression Stable VZ vs. fault current Time delayed, overvoltage trip Time delayed, reverse bias trip Multi-Watt power handling capability Integrated device construction RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Series: YC/YM - ZEN132V130A16YM - ZEN132V130A16YM - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Series: YC/YM - ZEN132V130A16YM
ZEN132V130A16YM
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Series: YC/YM - ZEN132V130A16YM ZEN132V130A16YM
Help improve output voltage clamping – even when input voltage is high and diode currents are large. Our PolySwitchdevices are polymer-enhanced, precision Zener diode micro-assemblies. The advanced feature of these devices is that the Zener diode is thermally coupled to a resistively non-linear PPTC (Polymer Positive Temperature Coefficient) layer. This PPTC layer is fully integrated into the devices and is electrically in series between VIN and the diode-clamped VOUT. These offer resettable protection against multi-watt fault events without the need for multi-watt heat sinks. Use PolySwitchdevices to help protect low-power DC applications from damage caused by inductive voltage spikes, voltage transients, incorrect power supplies, and reverse bias. Multi-Watt and Time Delayed Protection Overvoltage transient suppression Stable VZ vs. fault current Time delayed, overvoltage trip Time delayed, reverse bias trip Multi-Watt power handling capability Integrated device construction RoHS compliant

Help improve output voltage clamping – even when input voltage is high and diode currents are large. Our PolySwitchdevices are polymer-enhanced, precision Zener diode micro-assemblies. The advanced feature of these devices is that the Zener diode is thermally coupled to a resistively non-linear PPTC (Polymer Positive Temperature Coefficient) layer. This PPTC layer is fully integrated into the devices and is electrically in series between VIN and the diode-clamped VOUT. These offer resettable protection against multi-watt fault events without the need for multi-watt heat sinks. Use PolySwitchdevices to help protect low-power DC applications from damage caused by inductive voltage spikes, voltage transients, incorrect power supplies, and reverse bias. Multi-Watt and Time Delayed Protection Overvoltage transient suppression Stable VZ vs. fault current Time delayed, overvoltage trip Time delayed, reverse bias trip Multi-Watt power handling capability Integrated device construction RoHS compliant

Supplier's Site
Mixed Technology - ZEN132V130A16YMTR-ND - DigiKey
Thief River Falls, MN, United States
Mixed Technology
ZEN132V130A16YMTR-ND
Mixed Technology ZEN132V130A16YMTR-ND
TVS DEVICE MIXED TECHNOLOGY

TVS DEVICE MIXED TECHNOLOGY

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Circuit Protection Components Circuit Protection Components
Product Number ZEN132V130A16YM ZEN132V130A16YMTR-ND
Product Name Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Series: YC/YM - ZEN132V130A16YM Mixed Technology
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - ESD237B1W0201E6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
20 Amp Duplex GFCI Outlet, Tamper-Resistant Self-Test with LED Light, Residential Grade - G1920TL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details