XGD Series XTREME-GUARDTM ESD Suppressors protect sensitive electronic equipment against extreme ESD conditions. This series product is specifically designed to suppress fast-rising ESD transients up to 30kV while adding virtually no capacitance to the circuit, which helps preserve signal integrity and minimize data loss for high-speed dataline applications. Its flat top surface facilitates pick-and-place assembly and enables more compact circuit board designs. It is RoHS-compliant, halogen-free, and Pb-free. High ESD withstand rating – 30kV contact/air discharge Extremely low leakage current, low capacitance High standoff voltage, 24V maximum High operating temperature at 125°C Fast response time Flat top surface, compatible with pick/place processes Bidirectional Withstands multiple ESD strikes Lead-free, halogen-free, and RoHS compliant
| Littelfuse, Inc. | |
|---|---|
| Product Category | Electrostatic Discharge (ESD) Suppressors |
| Product Number | XGD10402KR |
| Product Name | 0.04pF, 24Vmax, 30kV, ESD Suppressors |
| Standards and Certifications | RoHS |