Littelfuse, Inc. Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Series: LS - ZEN065V130A24LS ZEN065V130A24LS

Description
Help improve output voltage clamping – even when input voltage is high and diode currents are large. Our PolySwitchdevices are polymer-enhanced, precision Zener diode micro-assemblies. The advanced feature of these devices is that the Zener diode is thermally coupled to a resistively non-linear PPTC (Polymer Positive Temperature Coefficient) layer. This PPTC layer is fully integrated into the devices and is electrically in series between VIN and the diode-clamped VOUT. These offer resettable protection against multi-watt fault events without the need for multi-watt heat sinks. Use PolySwitchdevices to help protect low-power DC applications from damage caused by inductive voltage spikes, voltage transients, incorrect power supplies, and reverse bias. Multi-Watt and Time Delayed Protection Overvoltage transient suppression Stable VZ vs. fault current Time delayed, overvoltage trip Time delayed, reverse bias trip Multi-Watt power handling capability Integrated device construction RoHS compliant
Description
Help improve output voltage clamping – even when input voltage is high and diode currents are large. Our PolySwitchdevices are polymer-enhanced, precision Zener diode micro-assemblies. The advanced feature of these devices is that the Zener diode is thermally coupled to a resistively non-linear PPTC (Polymer Positive Temperature Coefficient) layer. This PPTC layer is fully integrated into the devices and is electrically in series between VIN and the diode-clamped VOUT. These offer resettable protection against multi-watt fault events without the need for multi-watt heat sinks. Use PolySwitchdevices to help protect low-power DC applications from damage caused by inductive voltage spikes, voltage transients, incorrect power supplies, and reverse bias. Multi-Watt and Time Delayed Protection Overvoltage transient suppression Stable VZ vs. fault current Time delayed, overvoltage trip Time delayed, reverse bias trip Multi-Watt power handling capability Integrated device construction RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Series: LS - ZEN065V130A24LS - ZEN065V130A24LS - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Series: LS - ZEN065V130A24LS
ZEN065V130A24LS
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Series: LS - ZEN065V130A24LS ZEN065V130A24LS
Help improve output voltage clamping – even when input voltage is high and diode currents are large. Our PolySwitchdevices are polymer-enhanced, precision Zener diode micro-assemblies. The advanced feature of these devices is that the Zener diode is thermally coupled to a resistively non-linear PPTC (Polymer Positive Temperature Coefficient) layer. This PPTC layer is fully integrated into the devices and is electrically in series between VIN and the diode-clamped VOUT. These offer resettable protection against multi-watt fault events without the need for multi-watt heat sinks. Use PolySwitchdevices to help protect low-power DC applications from damage caused by inductive voltage spikes, voltage transients, incorrect power supplies, and reverse bias. Multi-Watt and Time Delayed Protection Overvoltage transient suppression Stable VZ vs. fault current Time delayed, overvoltage trip Time delayed, reverse bias trip Multi-Watt power handling capability Integrated device construction RoHS compliant

Help improve output voltage clamping – even when input voltage is high and diode currents are large. Our PolySwitchdevices are polymer-enhanced, precision Zener diode micro-assemblies. The advanced feature of these devices is that the Zener diode is thermally coupled to a resistively non-linear PPTC (Polymer Positive Temperature Coefficient) layer. This PPTC layer is fully integrated into the devices and is electrically in series between VIN and the diode-clamped VOUT. These offer resettable protection against multi-watt fault events without the need for multi-watt heat sinks. Use PolySwitchdevices to help protect low-power DC applications from damage caused by inductive voltage spikes, voltage transients, incorrect power supplies, and reverse bias. Multi-Watt and Time Delayed Protection Overvoltage transient suppression Stable VZ vs. fault current Time delayed, overvoltage trip Time delayed, reverse bias trip Multi-Watt power handling capability Integrated device construction RoHS compliant

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Circuit Protection Components
Product Number ZEN065V130A24LS
Product Name Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Series: LS - ZEN065V130A24LS
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Permanent ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 7752806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1812 (4532m)
Standards and Certifications RoHS
View Details