onsemi Voltage Regulators - Linear NCV4279BDWR2G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 20-SOIC
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 20-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV4279BDWR2G is a 5.0 V linear voltage regulator designed for micropower applications, capable of delivering an output current of 150 mA. It features a precision output voltage accuracy of ±2.0% and a maximum dropout voltage of 0.6 V at full load. The device operates with a low quiescent current of 90 µA, making it suitable for battery-operated microprocessor equipment. This regulator includes an active RESET function with a delay feature, which activates during power-up or when the output voltage falls outside regulation limits. Additionally, it has a FLAG monitor output that provides an early warning signal to the microprocessor, allowing it to complete processing before a reset occurs. The RESET threshold voltage can be adjusted using an external resistor divider. The NCV4279BDWR2G is designed with robust protection features, including reverse battery protection, short circuit protection, and thermal overload protection. It can withstand load dump transients, making it appropriate for automotive applications. The device is available in multiple package options, including SOIC-20WB, and is offered in Pb-free versions.

Datasheet Summary
Powered by GS/AI

The NCV4279BDWR2G is a 5.0 V linear voltage regulator designed for micropower applications, capable of delivering an output current of 150 mA. It features a precision output voltage accuracy of ±2.0% and a maximum dropout voltage of 0.6 V at full load. The device operates with a low quiescent current of 90 µA, making it suitable for battery-operated microprocessor equipment. This regulator includes an active RESET function with a delay feature, which activates during power-up or when the output voltage falls outside regulation limits. Additionally, it has a FLAG monitor output that provides an early warning signal to the microprocessor, allowing it to complete processing before a reset occurs. The RESET threshold voltage can be adjusted using an external resistor divider. The NCV4279BDWR2G is designed with robust protection features, including reverse battery protection, short circuit protection, and thermal overload protection. It can withstand load dump transients, making it appropriate for automotive applications. The device is available in multiple package options, including SOIC-20WB, and is offered in Pb-free versions.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCV4279BDWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCV4279BDWR2G
Voltage Regulators - Linear NCV4279BDWR2G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 20-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 20-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCV4279BDWR2G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 2060270 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWG4 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details