onsemi Voltage Regulators - Linear NCV4299D1R2G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV4299D1R2G is a linear voltage regulator capable of delivering an output current of 150 mA. It is available with a fixed output voltage of 3.3 V and features a maximum dropout voltage of 0.5 V at 100 mA. The device is designed for low power consumption, drawing only 90 µA under a 1 mA load and less than 1.0 µA in the off mode when the inhibit function is activated. This regulator includes features such as an adjustable reset output and an adjustable reset threshold, making it suitable for microprocessor applications. It can withstand load dump transients, which makes it appropriate for automotive environments. The NCV4299D1R2G is housed in an 8-lead SOIC package and is Pb-free, aligning with environmental standards. Its specifications and features make it a viable option for battery-operated devices and applications requiring low quiescent current.

Datasheet Summary
Powered by GS/AI

The NCV4299D1R2G is a linear voltage regulator capable of delivering an output current of 150 mA. It is available with a fixed output voltage of 3.3 V and features a maximum dropout voltage of 0.5 V at 100 mA. The device is designed for low power consumption, drawing only 90 µA under a 1 mA load and less than 1.0 µA in the off mode when the inhibit function is activated. This regulator includes features such as an adjustable reset output and an adjustable reset threshold, making it suitable for microprocessor applications. It can withstand load dump transients, which makes it appropriate for automotive environments. The NCV4299D1R2G is housed in an 8-lead SOIC package and is Pb-free, aligning with environmental standards. Its specifications and features make it a viable option for battery-operated devices and applications requiring low quiescent current.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCV4299D1R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCV4299D1R2G
Voltage Regulators - Linear NCV4299D1R2G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCV4299D1R2G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905882 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details
Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details