onsemi Voltage Regulators - Linear NCV4299D233R2G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 14-SOIC
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 14-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV4299D233R2G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.3 V with a maximum output current of 150 mA. It features a low dropout voltage of 0.5 V at 100 mA and maintains an output voltage accuracy of ±2%. The device is optimized for low quiescent current, drawing only 90 µA under a 1 mA load and less than 1.0 µA when in the off mode, making it suitable for battery-operated applications. This regulator includes several features beneficial for microprocessor systems, such as an adjustable reset output and an adjustable reset threshold. It also has an inhibit function available in the 14-lead package, which allows the regulator to be turned off to conserve power. The NCV4299D233R2G is designed to withstand load dump transients, making it appropriate for automotive applications. It is housed in a Pb-free 14-lead SOIC package and is compliant with automotive standards requiring site and change control.

Datasheet Summary
Powered by GS/AI

The NCV4299D233R2G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.3 V with a maximum output current of 150 mA. It features a low dropout voltage of 0.5 V at 100 mA and maintains an output voltage accuracy of ±2%. The device is optimized for low quiescent current, drawing only 90 µA under a 1 mA load and less than 1.0 µA when in the off mode, making it suitable for battery-operated applications. This regulator includes several features beneficial for microprocessor systems, such as an adjustable reset output and an adjustable reset threshold. It also has an inhibit function available in the 14-lead package, which allows the regulator to be turned off to conserve power. The NCV4299D233R2G is designed to withstand load dump transients, making it appropriate for automotive applications. It is housed in a Pb-free 14-lead SOIC package and is compliant with automotive standards requiring site and change control.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCV4299D233R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCV4299D233R2G
Voltage Regulators - Linear NCV4299D233R2G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 14-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 14-SOIC

Buy Now Datasheet
Voltage Regulators - Linear - NCV4299D233R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCV4299D233R2G
Voltage Regulators - Linear NCV4299D233R2G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 14-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 14-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCV4299D233R2G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220259 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details