onsemi Supervisors NCV809SN293D2T1G

Description
IC SUPERVISOR 1 CHANNEL SOT23-3
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL SOT23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 488-NCV809SN293D2T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Buy Now Datasheet
Supervisors - 488-NCV809SN293D2T1GCT-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Buy Now Datasheet
Supervisors - 488-NCV809SN293D2T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)

Buy Now Datasheet
PMIC - PMIC - Supervisors - NCV809SN293D2T1G - 1082686-NCV809SN293D2T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCV809SN293D2T1G
1082686-NCV809SN293D2T1G
PMIC - PMIC - Supervisors - NCV809SN293D2T1G 1082686-NCV809SN293D2T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082686-NCV809SN293D 2T1G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 20 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 (TO-236) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082686-NCV809SN293D2T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 20 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3 (TO-236)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mpu Supervisor, -40 To 125Deg C; Threshold Voltage Onsemi - 76T6415 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor, -40 To 125Deg C; Threshold Voltage Onsemi
76T6415
Mpu Supervisor, -40 To 125Deg C; Threshold Voltage Onsemi 76T6415
MPU SUPERVISOR, -40 TO 125DEG C; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

MPU SUPERVISOR, -40 TO 125DEG C; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCV809SN293D2T1G
Supervisory Circuits NCV809SN293D2T1G
Supervisory Circuits AEC 2.93V D2 UPROC RESET

Supervisory Circuits AEC 2.93V D2 UPROC RESET

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCV809SN293D2T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCV809SN293D2T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCV809SN293D2T1G
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Shenzhen, China
PMIC - Supervisors
NCV809SN293D2T1G
PMIC - Supervisors NCV809SN293D2T1G
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Supervisors - NCV809SN293D2T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCV809SN293D2T1G
Supervisors NCV809SN293D2T1G
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 488-NCV809SN293D2T1GDKR-ND 1082686-NCV809SN293D2T1G 76T6415 NCV809SN293D2T1G NCV809SN293D2T1G NCV809SN293D2T1G NCV809SN293D2T1G
Product Name Supervisors PMIC - PMIC - Supervisors - NCV809SN293D2T1G Mpu Supervisor, -40 To 125Deg C; Threshold Voltage Onsemi Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Features Manual Reset
Output Options Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 (TO-236) SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Threshold 2.93 volts 2.93 volts 2.93 volts 2.93 volts 2.93 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage References - 1922497 - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details