Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.38V, CMOS, PDSO3
Manufacturer: ON Semiconductor
Win Source Part Number: 1230724-NCV809MTRG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)
IC SUPERVISOR 1 CHANNEL SOT23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
Supervisory Circuits AEC 4.38V UPROC RESET
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCV809MTRG | 1230724-NCV809MTRG | NCV809MTRGOSTR-ND | NCV809MTRG | NCV809MTRG | NCV809MTRG | NCV809MTRG |
| Product Name | PMIC - PMIC - Supervisors - NCV809MTRG | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisory Circuits | Supervisors | |
| Type | SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | |||
| Output Options | Inverting | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Features | Manual Reset |