onsemi Voltage Regulators - Linear NCV8114BSN180T1G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV8114BSN180T1G is a low dropout (LDO) linear voltage regulator capable of delivering up to 300 mA of output current. It operates within an input voltage range of 1.7 V to 5.5 V and provides a fixed output voltage of 1.8 V with an accuracy of ±1% at room temperature. The device features a very low quiescent current of approximately 50 µA and a standby current consumption of about 0.1 µA, making it suitable for battery-powered applications. The dropout voltage is typically 135 mV at 300 mA, ensuring efficient operation in low-voltage scenarios. The NCV8114 also offers high power supply ripple rejection of 75 dB at 1 kHz, which is beneficial for noise-sensitive applications. It includes thermal shutdown and current limit protections for enhanced reliability. The regulator is stable with a minimum output capacitor of 1 µF, and it is available in a TSOP-5 package. This product is AEC-Q100 qualified, making it suitable for automotive applications. Typical applications include parking camera modules, wireless handsets, and automotive infotainment systems. The NCV8114BSN180T1G is Pb-free, halogen-free, and RoHS compliant, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The NCV8114BSN180T1G is a low dropout (LDO) linear voltage regulator capable of delivering up to 300 mA of output current. It operates within an input voltage range of 1.7 V to 5.5 V and provides a fixed output voltage of 1.8 V with an accuracy of ±1% at room temperature. The device features a very low quiescent current of approximately 50 µA and a standby current consumption of about 0.1 µA, making it suitable for battery-powered applications. The dropout voltage is typically 135 mV at 300 mA, ensuring efficient operation in low-voltage scenarios. The NCV8114 also offers high power supply ripple rejection of 75 dB at 1 kHz, which is beneficial for noise-sensitive applications. It includes thermal shutdown and current limit protections for enhanced reliability. The regulator is stable with a minimum output capacitor of 1 µF, and it is available in a TSOP-5 package. This product is AEC-Q100 qualified, making it suitable for automotive applications. Typical applications include parking camera modules, wireless handsets, and automotive infotainment systems. The NCV8114BSN180T1G is Pb-free, halogen-free, and RoHS compliant, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCV8114BSN180T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCV8114BSN180T1G
Voltage Regulators - Linear NCV8114BSN180T1G
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCV8114BSN180T1G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ2052 Primary Lithium Gas Gauge W/High-Speed 1-Wire (HDQ) Interface, 3 Prgmable LED Patterns - BQ2052SN-A515 - Texas Instruments
Specs
Type SOIC
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
Voltage References - 8855659 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details