The NCV8133BMX110TCG is a linear voltage regulator designed to provide a fixed output voltage of 1.10 V with a maximum output current of 500 mA. It operates within an input voltage range of 0.8 V to 5.5 V and requires a bias voltage between 2.4 V and 5.5 V. The device features a very low dropout voltage of approximately 140 mV at full load, making it suitable for battery-operated applications where efficiency is critical. This regulator has an accuracy of ±1.5% over temperature and 0.5% at 25°C, ensuring stable performance. It consumes a low quiescent current of about 80 µA during operation and only 0.5 µA in disable mode, which is advantageous for power-sensitive designs. The NCV8133BMX110TCG is housed in a compact XDFN package measuring 1.2 mm x 1.2 mm, making it ideal for space-constrained applications. The device is AEC-Q100 qualified, indicating its suitability for automotive applications, and it operates over a temperature range of -40°C to +125°C. It is also Pb-free, aligning with environmental standards. Typical applications include point-of-load regulation for automotive, consumer, and industrial equipment, as well as powering FPGAs, DSPs, and logic devices.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCV8133BMX110TCG |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |