onsemi PMIC - PMIC - Power Management - Specialized - NCV7707DQR2G NCV7707DQR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 803069-NCV7707DQR2G Packaging: Reel Mounting Style: SMD Applications: Automotive Current - Supply: 7.5mA Supplier Device Package: 36-SSOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 36-BFSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V ~ 28V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 803069-NCV7707DQR2G Packaging: Reel Mounting Style: SMD Applications: Automotive Current - Supply: 7.5mA Supplier Device Package: 36-SSOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 36-BFSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V ~ 28V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - NCV7707DQR2G - 803069-NCV7707DQR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - NCV7707DQR2G
803069-NCV7707DQR2G
PMIC - PMIC - Power Management - Specialized - NCV7707DQR2G 803069-NCV7707DQR2G
Manufacturer: ON Semiconductor Win Source Part Number: 803069-NCV7707DQR2G Packaging: Reel Mounting Style: SMD Applications: Automotive Current - Supply: 7.5mA Supplier Device Package: 36-SSOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 36-BFSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V ~ 28V

Manufacturer: ON Semiconductor
Win Source Part Number: 803069-NCV7707DQR2G
Packaging: Reel
Mounting Style: SMD
Applications: Automotive
Current - Supply: 7.5mA
Supplier Device Package: 36-SSOP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 36-BFSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5.5V ~ 28V

Buy Now
Power Management - Specialized - NCV7707DQR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
NCV7707DQR2G
Power Management - Specialized NCV7707DQR2G
Automotive PMIC 36-SSOP-EP

Automotive PMIC 36-SSOP-EP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 803069-NCV7707DQR2G NCV7707DQR2G
Product Name PMIC - PMIC - Power Management - Specialized - NCV7707DQR2G Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 154891P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details