onsemi Voltage Regulators - Linear NCV8164AMTW120TAG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFNW (2x2)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFNW (2x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV8164AMTW120TAG is a linear voltage regulator designed to provide a fixed output voltage of 1.2 V with a maximum output current of 300 mA. It features a low dropout voltage of 110 mV at 300 mA for the 3.3 V variant, making it suitable for applications where space and efficiency are critical. The device operates within an input voltage range of 1.6 V to 5.5 V and offers high power supply rejection ratio (PSRR) of 85 dB at 10 mA, ensuring stable performance in sensitive analog circuits. With a quiescent current of only 30 µA and a standby current of 0.1 µA, the NCV8164AMTW120TAG is optimized for low power consumption. It is stable with small case size ceramic capacitors of 1 µF for both input and output, which contributes to its compact design. The regulator is AEC-Q100 qualified, making it suitable for automotive applications, and is available in a WDFNW6 package measuring 2 mm x 2 mm. The device also includes a Power Good output, providing a signal to indicate the status of the output voltage.

Datasheet Summary
Powered by GS/AI

The NCV8164AMTW120TAG is a linear voltage regulator designed to provide a fixed output voltage of 1.2 V with a maximum output current of 300 mA. It features a low dropout voltage of 110 mV at 300 mA for the 3.3 V variant, making it suitable for applications where space and efficiency are critical. The device operates within an input voltage range of 1.6 V to 5.5 V and offers high power supply rejection ratio (PSRR) of 85 dB at 10 mA, ensuring stable performance in sensitive analog circuits. With a quiescent current of only 30 µA and a standby current of 0.1 µA, the NCV8164AMTW120TAG is optimized for low power consumption. It is stable with small case size ceramic capacitors of 1 µF for both input and output, which contributes to its compact design. The regulator is AEC-Q100 qualified, making it suitable for automotive applications, and is available in a WDFNW6 package measuring 2 mm x 2 mm. The device also includes a Power Good output, providing a signal to indicate the status of the output voltage.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCV8164AMTW120TAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCV8164AMTW120TAG
Voltage Regulators - Linear NCV8164AMTW120TAG
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFNW (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFNW (2x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCV8164AMTW120TAG
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907791P - RS Components, Ltd.
Specs
Type SO
View Details
PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details