The NCV8163AMX270TBG is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 2.7 V with a maximum output current of 250 mA. It operates within an input voltage range of 2.2 V to 5.5 V and features an ultra-low quiescent current of 12 µA, making it suitable for battery-powered applications. The device exhibits a low dropout voltage of 80 mV at 250 mA output current when operating at 3.3 V. With a power supply rejection ratio (PSRR) of 92 dB at 20 mA and a low output voltage noise of 6.5 µVRMS, the NCV8163AMX270TBG is well-suited for RF and sensitive analog circuits. It is stable with small 1 µF ceramic capacitors for both input and output, and it is available in compact XDFN4 and TSOP,àí5 packages. The device is AEC,àíQ100 qualified, making it appropriate for automotive applications, and is compliant with RoHS standards. Engineers looking for a reliable and efficient voltage regulator for automotive or industrial applications may find this product suitable for their needs.
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCV8163AMX270TBG |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |