onsemi Voltage Regulators - Linear NCV5661DTADJRKG

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DPAK-5
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DPAK-5
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV5661DTADJRKG is a low dropout linear voltage regulator capable of delivering up to 1.0 A of output current. It features an adjustable output voltage range starting from 0.9 V, making it suitable for various high-power applications. The device is designed with ultra-fast transient response times, achieving settling times between 1 to 3 microseconds, which is beneficial for applications requiring quick load adjustments. This regulator operates with a low ground current of a maximum of 3.0 mA, independent of the load, and offers low output noise without the need for a bypass capacitor, measuring at 26 µVrms. It includes an enable function for on/off control and an error flag feature for the fixed output version, enhancing its utility in system designs. The NCV5661DTADJRKG is AEC-Q100 qualified, making it suitable for automotive applications, and is available in a thermally robust DPAK package. With a power supply rejection ratio greater than 65 dB and built-in thermal protection, this regulator is designed for reliability in demanding environments. Applications include servers, ASIC power supplies, networking equipment, and gaming modules.

Datasheet Summary
Powered by GS/AI

The NCV5661DTADJRKG is a low dropout linear voltage regulator capable of delivering up to 1.0 A of output current. It features an adjustable output voltage range starting from 0.9 V, making it suitable for various high-power applications. The device is designed with ultra-fast transient response times, achieving settling times between 1 to 3 microseconds, which is beneficial for applications requiring quick load adjustments. This regulator operates with a low ground current of a maximum of 3.0 mA, independent of the load, and offers low output noise without the need for a bypass capacitor, measuring at 26 µVrms. It includes an enable function for on/off control and an error flag feature for the fixed output version, enhancing its utility in system designs. The NCV5661DTADJRKG is AEC-Q100 qualified, making it suitable for automotive applications, and is available in a thermally robust DPAK package. With a power supply rejection ratio greater than 65 dB and built-in thermal protection, this regulator is designed for reliability in demanding environments. Applications include servers, ASIC power supplies, networking equipment, and gaming modules.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCV5661DTADJRKG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCV5661DTADJRKG
Voltage Regulators - Linear NCV5661DTADJRKG
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DPAK-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DPAK-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCV5661DTADJRKG
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901697P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Open Drain, Active High, Active Low
View Details
PMIC - PMIC - Battery Management - BQ2083DBTR-V1P3G4 - 201285-BQ2083DBTR-V1P3G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 38-TSSOP
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - ADM1069AST - 860088-ADM1069AST - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 32-LQFP (7x7)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers