The NCV7808BD2TR4G is a linear voltage regulator designed to provide a fixed output voltage of 8.0 V with a maximum output current of 1.0 A. It features internal current limiting, thermal shutdown, and safe-area compensation, ensuring reliable operation under various conditions. The device is AEC-Q100 qualified, making it suitable for automotive applications, and is capable of operating within a temperature range of -40°C to +125°C. The regulator is available in a D2PAK-3 package and is Pb-free, aligning with modern environmental standards. It requires no external components for operation, simplifying integration into designs. The NCV7808BD2TR4G is ideal for applications requiring stable voltage regulation with minimal external circuitry.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCV7808BD2TR4G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |