The NCV4294CSN50T1G is a low dropout linear voltage regulator designed for applications requiring a regulated output voltage of 5.0 V with an output current capability of up to 30 mA. It operates with a maximum input voltage of 45 V and features a low dropout voltage of 250 mV at full load. The device has an output voltage accuracy of ±4.0% and a low quiescent current of approximately 160 µA under a 1 mA load, making it suitable for battery-operated and automotive applications. Protection features include thermal shutdown, current limitation, and reverse polarity protection, enhancing reliability in various operating conditions. The regulator is AEC-Q100 Grade 1 qualified, indicating its suitability for automotive environments. It is packaged in a compact TSOP-5 format and is Pb-free, aligning with modern environmental standards. The recommended output capacitor is 2.2 µF, and it can work with both ceramic and tantalum capacitors, providing flexibility in design.
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA 5-TSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCV4294CSN50T1G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |