onsemi Supervisors CAT1161WI-30-G

Description
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - CAT1161WI-30-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1356197-CAT1161WI-30-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1356197-CAT1161WI-30-G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1356197-CAT1161WI-30-G
Win Source Part Number: 1356197-CAT1161WI-30 -G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 53 pct. Type: Simple Reset/Power-On Reset Mfr: Catalyst Semiconductor Inc. Package: Tube Product Status: Obsolete Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: CAT1161 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 3V Reset: Active High/Active Low Reset Timeout: 130ms Minimum

Win Source Part Number: 1356197-CAT1161WI-30-G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 53 pct.
Type: Simple Reset/Power-On Reset
Mfr: Catalyst Semiconductor Inc.
Package: Tube
Product Status: Obsolete
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: CAT1161
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 3V
Reset: Active High/Active Low
Reset Timeout: 130ms Minimum

Buy Now Datasheet
Supervisors - CAT1161WI-30-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
CAT1161WI-30-G
Supervisors CAT1161WI-30-G
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - CAT1161WI-30-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
CAT1161WI-30-G
Supervisors CAT1161WI-30-G
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - CAT1161WI-30-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
CAT1161WI-30-G
Integrated Circuits (ICs) - PMIC - Supervisors CAT1161WI-30-G
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number CAT1161WI-30-G-ND 1356197-CAT1161WI-30-G CAT1161WI-30-G CAT1161WI-30-G
Product Name Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Integrated Circuits (ICs) - PMIC - Supervisors
Features Manual Reset
Output Options Open Drain; Active Low; Active High Open Drain; Inverting; Active Low; Active High Open Drain
Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2085DBT-TI - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Voltage References - 9210717 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details