onsemi Supervisors CAT1161LI-25-G

Description
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - CAT1161LI-25-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Buy Now Datasheet
PMIC - PMIC - Supervisors - CAT1161LI-25-G - 133151-CAT1161LI-25-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT1161LI-25-G
133151-CAT1161LI-25-G
PMIC - PMIC - Supervisors - CAT1161LI-25-G 133151-CAT1161LI-25-G
Manufacturer: ON Semiconductor Win Source Part Number: 133151-CAT1161LI-25- G Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: Through Hole Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 130 ms Minimum Voltage - Threshold: 2.55V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 133151-CAT1161LI-25-G
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: Through Hole
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 130 ms Minimum
Voltage - Threshold: 2.55V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - CAT1161LI-25-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
CAT1161LI-25-G
Supervisors CAT1161LI-25-G
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - CAT1161LI-25-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
CAT1161LI-25-G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors CAT1161LI-25-G
IC SUPERVISOR 1 CHANNEL 8DIP

IC SUPERVISOR 1 CHANNEL 8DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number CAT1161LI-25-G-ND 133151-CAT1161LI-25-G CAT1161LI-25-G CAT1161LI-25-G
Product Name Supervisors PMIC - PMIC - Supervisors - CAT1161LI-25-G Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Features Manual Reset
Output Options Open Drain; Active Low; Active High Open Drain; Inverting; Active Low; Active High Open Drain
Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; PDIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1901793P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Push Pull, Active Low, Active High
View Details
TPS3307-18M Triple Processor Supervisors - 5962-9959101Q2A - Texas Instruments
Specs
Number of Supplies 3
Features Manual Reset
Output Options Active-low,Push-pull
View Details
3 suppliers