onsemi PMIC - PMIC - Supervisors - CAT1161WI-28-G CAT1161WI-28-G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 914674-CAT1161WI-28- G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CAT1161 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 914674-CAT1161WI-28- G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CAT1161 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - CAT1161WI-28-G - 914674-CAT1161WI-28-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT1161WI-28-G
914674-CAT1161WI-28-G
PMIC - PMIC - Supervisors - CAT1161WI-28-G 914674-CAT1161WI-28-G
Manufacturer: ON Semiconductor Win Source Part Number: 914674-CAT1161WI-28- G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CAT1161 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: ON Semiconductor
Win Source Part Number: 914674-CAT1161WI-28-G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CAT1161
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now Datasheet
Supervisors - CAT1161WI-28-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - CAT1161WI-28-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
CAT1161WI-28-G
Supervisors CAT1161WI-28-G
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - CAT1161WI-28-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
CAT1161WI-28-G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors CAT1161WI-28-G
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
PMIC - Supervisors - CAT1161WI-28-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
CAT1161WI-28-G
PMIC - Supervisors CAT1161WI-28-G
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 914674-CAT1161WI-28-G CAT1161WI-28-G-ND CAT1161WI-28-G CAT1161WI-28-G CAT1161WI-28-G
Product Name PMIC - PMIC - Supervisors - CAT1161WI-28-G Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Output Options Open Drain; Inverting Open Drain; Active Low; Active High Open Drain Open Drain; Open Drain or Open Collector
Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210726P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
BQ20Z45-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology - BQ20Z45DBT-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details