onsemi Integrated Circuits (ICs) - PMIC - Supervisors CAT1162W-42

Description
Voltage Supervisor/Reset IC, Fixed, 1 Channel, CMOS, PDSO8
Request a Quote Datasheet
Description
Voltage Supervisor/Reset IC, Fixed, 1 Channel, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CAT1162W-42 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, CMOS, PDSO8

Voltage Supervisor/Reset IC, Fixed, 1 Channel, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1051067-CAT1162W-42 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1051067-CAT1162W-42
Integrated Circuits (ICs) - PMIC - Supervisors 1051067-CAT1162W-42
Win Source Part Number: 1051067-CAT1162W-42 Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 130ms Minimum Voltage - Threshold: 4.25V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): CAT1162WI-42; CAT1641WI-42; MCP130-450DI/TO; MCP120T-450I/TT; MCP130T-450I/TT; CAT825MTDIGT3CAT1162 W42; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Catalyst Semiconductor Inc. Other Names: CATCATCAT1162W-42,21 56-CAT1162W-42

Win Source Part Number: 1051067-CAT1162W-42
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 130ms Minimum
Voltage - Threshold: 4.25V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): CAT1162WI-42; CAT1641WI-42; MCP130-450DI/TO; MCP120T-450I/TT; MCP130T-450I/TT; CAT825MTDIGT3CAT1162W42;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Catalyst Semiconductor Inc.
Other Names: CATCATCAT1162W-42,2156-CAT1162W-42

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-CAT1162W-42
Voltage Supervisor IC 691-CAT1162W-42
Supervisory Circuits 16K I2C Mem w/Reset Product overview: CAT1162W-42 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1162W-42 can be used for catalog matching and distributor lookup.

Supervisory Circuits 16K I2C Mem w/Reset Product overview: CAT1162W-42 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1162W-42 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - CAT1162W-42 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
CAT1162W-42
Supervisors CAT1162W-42
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - CAT1162W-42 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
CAT1162W-42
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors CAT1162W-42
CAT1162 - SUPERVISORY CIRCUIT WI

CAT1162 - SUPERVISORY CIRCUIT WI

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number CAT1162W-42 1051067-CAT1162W-42 691-CAT1162W-42 CAT1162W-42 CAT1162W-42
Product Name Integrated Circuits (ICs) - PMIC - Supervisors Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Type SOIC; SOIC8 SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width)
Number of Supplies 1; 1 1
Output Options Open Drain; Inverting; Active Low; Active High Open Drain
Threshold 4.25 volts 4.25 to 4.5 volts 4.25 to 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ2052 Primary Lithium Gas Gauge W/High-Speed 1-Wire (HDQ) Interface, 3 Prgmable LED Patterns - BQ2052SN-A515 - Texas Instruments
Specs
Type SOIC
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
Voltage Supervisors - 7122804P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Push Pull, Active Low
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details