Manufacturer: ON Semiconductor
Win Source Part Number: 804032-CAT1023WI-42-
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 130ms Minimum
Voltage - Threshold: 4.25V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: CAT1023
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisory Circuits CPU SUP W/2K EEPROM
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 804032-CAT1023WI-42-GT3 | CAT1023WI-42-GT3-ND | CAT1023WI-42-GT3 | CAT1023WI-42-GT3 | CAT1023WI-42-GT3 | CAT1023WI-42-GT3 |
| Product Name | PMIC - PMIC - Supervisors - CAT1023WI-42-GT3 | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Number of Supplies | 1; 1 | 1; 1 | ||||
| Features | Watchdog Timer | Manual Reset | ||||
| Output Options | Open Drain; Inverting; Active Low; Active High | Open Drain; Active Low; Active High | Open Drain | Open Drain; Open Drain or Open Collector |