onsemi PMIC - PMIC - Supervisors - CAT1161LI42 CAT1161LI42

Description
Manufacturer: ON Semiconductor Win Source Part Number: 771151-CAT1161LI42 Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 130 ms Minimum Voltage - Threshold: 4.25V Family Name: CAT1161 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): CAT1161LI-42-G; CAT1161WI-42-T3; CAT1161WI-42TE13; CAT1161WI-42-G; Introduction Date: April 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 771151-CAT1161LI42 Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 130 ms Minimum Voltage - Threshold: 4.25V Family Name: CAT1161 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): CAT1161LI-42-G; CAT1161WI-42-T3; CAT1161WI-42TE13; CAT1161WI-42-G; Introduction Date: April 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - CAT1161LI42 - 771151-CAT1161LI42 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT1161LI42
771151-CAT1161LI42
PMIC - PMIC - Supervisors - CAT1161LI42 771151-CAT1161LI42
Manufacturer: ON Semiconductor Win Source Part Number: 771151-CAT1161LI42 Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 130 ms Minimum Voltage - Threshold: 4.25V Family Name: CAT1161 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): CAT1161LI-42-G; CAT1161WI-42-T3; CAT1161WI-42TE13; CAT1161WI-42-G; Introduction Date: April 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 771151-CAT1161LI42
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 130 ms Minimum
Voltage - Threshold: 4.25V
Family Name: CAT1161
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): CAT1161LI-42-G; CAT1161WI-42-T3; CAT1161WI-42TE13; CAT1161WI-42-G;
Introduction Date: April 01, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - CAT1161LI42 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
CAT1161LI42
Supervisors CAT1161LI42
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Buy Now Datasheet
PMIC - Supervisors - CAT1161LI42 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
CAT1161LI42
PMIC - Supervisors CAT1161LI42
IC SUPERVISOR 1 CHANNEL 8DIP

IC SUPERVISOR 1 CHANNEL 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 771151-CAT1161LI42 CAT1161LI42 CAT1161LI42
Product Name PMIC - PMIC - Supervisors - CAT1161LI42 Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Supervisors - 1901787 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
PMIC - PMIC - Power Management - Specialized - BQ24640RVAR - 1154197-BQ24640RVAR - Win Source Electronics
Specs
Output Options Inverting
IQ 1000 µA
Supply Voltage 5 to 28 volts
View Details
2 suppliers
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Specs
Type TQFN, 32-pin
Pins 32
Supply Voltage 2.7 to 5.5 volts
View Details