Win Source Part Number: 1171201-CAT1320WI-28
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 130ms Minimum
Voltage - Threshold: 2.85V, 3V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CAT1320WI28;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-CAT1320WI-28-48
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Supervisory Circuit with I2C Serial 32K EEPROM
1-CHANNEL POWER SUPPLY SUPPORT CKT, PDSO8, LEAD AND HALOGEN FREE, MS-012, SOIC-8 Product overview: CAT1320WI-28 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1320WI-28 can be used for catalog matching and distributor lookup.
CAT1320 - SUPERVISORY CIRCUIT WI
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1171201-CAT1320WI-28 | CAT1320WI-28 | 691-CAT1320WI-28 | CAT1320WI-28 | CAT1320WI-28 |
| Product Name | Integrated Circuits (ICs) - PMIC - Supervisors | SOIC Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | |
| Number of Supplies | 1; 1 | 1 | |||
| Output Options | Open Drain; Inverting; Active Low | Open Drain | |||
| Type | SOIC | DIP; DIP8 | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Threshold | 2.85 volts | 2.85 to 3 volts | 2.85 to 3 volts |