onsemi PMIC - PMIC - Supervisors - CAT1023WI-42 CAT1023WI-42

Description
Manufacturer: ON Semiconductor Win Source Part Number: 039832-CAT1023WI-42 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 130 ms Minimum Voltage - Threshold: 4.25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 039832-CAT1023WI-42 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 130 ms Minimum Voltage - Threshold: 4.25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - CAT1023WI-42 - 039832-CAT1023WI-42 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT1023WI-42
039832-CAT1023WI-42
PMIC - PMIC - Supervisors - CAT1023WI-42 039832-CAT1023WI-42
Manufacturer: ON Semiconductor Win Source Part Number: 039832-CAT1023WI-42 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 130 ms Minimum Voltage - Threshold: 4.25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 039832-CAT1023WI-42
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 130 ms Minimum
Voltage - Threshold: 4.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CAT1023WI-42 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, CMOS, PDSO8

Voltage Supervisor/Reset IC, Fixed, 1 Channel, CMOS, PDSO8

Supplier's Site Datasheet
Supervisors - CAT1023WI-42 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
CAT1023WI-42
Supervisors CAT1023WI-42
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 039832-CAT1023WI-42 CAT1023WI-42 CAT1023WI-42
Product Name PMIC - PMIC - Supervisors - CAT1023WI-42 Supervisors
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

TPS3803-01-Q1 Automotive Catalog Single Voltage Detectors - 2T03-01QDCKRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers
Voltage Supervisors - 1658315 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active High; Active high
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details