onsemi PMIC - PMIC - Supervisors - CAT1232LPW-T2 CAT1232LPW-T2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1027625-CAT1232LPW-T 2 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain, Push-Pull Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 4.37V, 4.62V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Alternative Parts (Cross-Reference): ADM1232ARWZ; CAT1232LPWTE13; CAT1232LPW-G; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1027625-CAT1232LPW-T 2 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain, Push-Pull Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 4.37V, 4.62V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Alternative Parts (Cross-Reference): ADM1232ARWZ; CAT1232LPWTE13; CAT1232LPW-G; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - CAT1232LPW-T2 - 1027625-CAT1232LPW-T2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT1232LPW-T2
1027625-CAT1232LPW-T2
PMIC - PMIC - Supervisors - CAT1232LPW-T2 1027625-CAT1232LPW-T2
Manufacturer: ON Semiconductor Win Source Part Number: 1027625-CAT1232LPW-T 2 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain, Push-Pull Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 4.37V, 4.62V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Alternative Parts (Cross-Reference): ADM1232ARWZ; CAT1232LPWTE13; CAT1232LPW-G; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1027625-CAT1232LPW-T2
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 4.37V, 4.62V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Alternative Parts (Cross-Reference): ADM1232ARWZ; CAT1232LPWTE13; CAT1232LPW-G;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - CAT1232LPW-T2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
CAT1232LPW-T2
Supervisors CAT1232LPW-T2
Supervisor Open Drain, Push-Pull 1 Channel 16-SOIC

Supervisor Open Drain, Push-Pull 1 Channel 16-SOIC

Buy Now Datasheet
PMIC - Supervisors - CAT1232LPW-T2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
CAT1232LPW-T2
PMIC - Supervisors CAT1232LPW-T2
IC SUPERVISOR 1 CHANNEL 16SOIC

IC SUPERVISOR 1 CHANNEL 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1027625-CAT1232LPW-T2 CAT1232LPW-T2 CAT1232LPW-T2
Product Name PMIC - PMIC - Supervisors - CAT1232LPW-T2 Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Management - BQ24314DDSGR - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Supervisors - 1600668 - RS Components, Ltd.
Specs
Number of Supplies 4
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details