ONSEMI
CAT1026YI-45-T3 -- PMIC - SUPERVISORS
onsemi
PMIC - Supervisors
CAT1026YI-45-T3
Description
IC REG LINEAR
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC REG LINEAR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Supervisory Circuits and Battery Monitor Chips |
Supervisory Circuits and Battery Monitor Chips |
|
Product Number
|
CAT1026YI-45-T3 |
CAT1026YI-45-T3 |
|
Product Name
|
PMIC - Supervisors |
Supervisors |
Unlock Full Specs
to access all available technical data
Similar Products
Number of Supplies
1
Features
Manual Reset
Output Options
Active High; Active high
View Details
Number of Supplies
1
Type
DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ
480000 µA
View Details
Type
TO-236-3, SC-59, SOT-23-3
IQ
100000 µA
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details