Manufacturer: ON Semiconductor
Win Source Part Number: 050015-CAT1232LPV-GT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 4.37V, 4.62V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Supervisor Open Drain, Push-Pull 1 Channel 8-SOIC
Voltage Supervisor, Watchdog Timer, Manual Reset, 5.0 V, with Active High and Low Resets, SOIC 8, 150 mils, 3000-REEL Product overview: CAT1232LPV-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.0 V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1232LPV-GT3 can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisor Open Drain, Push-Pull 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 050015-CAT1232LPV-GT3 | CAT1232LPV-GT3-ND | 691-CAT1232LPV-GT3 | CAT1232LPV-GT3 | CAT1232LPV-GT3 | CAT1232LPV-GT3 |
| Product Name | PMIC - PMIC - Supervisors - CAT1232LPV-GT3 | Supervisors | 5.0 V SOIC Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | |||
| Output Options | Open Drain; Inverting; Active Low; Active High | Open Drain; Active Low; Active High | Open Drain | Open Drain; Open Drain, Push-Pull | ||
| Type | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Threshold | 4.37 volts | 4.37 to 4.62 volts | 4.37 to 4.62 volts | 4.37 to 4.62 volts |