onsemi Supervisors CAT1161WI-45-G

Description
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - CAT1161WI-45-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1001749-CAT1161WI-45-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1001749-CAT1161WI-45-G
Integrated Circuits (ICs) - PMIC - Supervisors 1001749-CAT1161WI-45-G
Win Source Part Number: 1001749-CAT1161WI-45 -G Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 130ms Minimum Voltage - Threshold: 4.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Other Names: 2156-CAT1161WI-45-G- ON,ONSONSCAT1161WI-4 5-G Base Product Number: CAT1161 Product Status: Obsolete

Win Source Part Number: 1001749-CAT1161WI-45-G
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 130ms Minimum
Voltage - Threshold: 4.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: onsemi
Other Names: 2156-CAT1161WI-45-G-ON,ONSONSCAT1161WI-45-G
Base Product Number: CAT1161
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - CAT1161WI-45-G - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - PMIC - Supervisors
CAT1161WI-45-G
Integrated Circuits (ICs) - PMIC - Supervisors CAT1161WI-45-G
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
Supervisors - CAT1161WI-45-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
CAT1161WI-45-G
Supervisors CAT1161WI-45-G
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - CAT1161WI-45-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
CAT1161WI-45-G
Supervisors CAT1161WI-45-G
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number CAT1161WI-45-G-ND 1001749-CAT1161WI-45-G CAT1161WI-45-G CAT1161WI-45-G
Product Name Supervisors Integrated Circuits (ICs) - PMIC - Supervisors Integrated Circuits (ICs) - PMIC - Supervisors Supervisors
Features Manual Reset
Output Options Open Drain; Active Low; Active High Open Drain; Inverting; Active Low; Active High Open Drain
Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details