Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 914683-CAT150169SWI-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CAT1501
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
16k SPI EEPROM, SOIC, 2.5-5.5V, 2.93V Reset, Push-Pull Product overview: CAT150169SWI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 2.93V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 2.93V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT150169SWI-GT3
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | CAT150169SWI-GT3-ND | 914683-CAT150169SWI-GT3 | 691-CAT150169SWI-GT3 | CAT150169SWI-GT3 | CAT150169SWI-GT3 | CAT150169SWI-GT3 |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - CAT150169SWI-GT3 | 5.5V 2.93V SOIC Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting | Push-Pull, Totem Pole | |||
| Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Threshold | 2.93 volts | 2.93 volts | 2.93 volts |