onsemi Supervisors CAT1025YI-28-GT3

Description
Supervisor Open Drain or Open Collector 1 Channel 8-TSSOP
Description
Supervisor Open Drain or Open Collector 1 Channel 8-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT1025YI-28-GT3 is a supervisory circuit integrated with a 2k-bit EEPROM memory, designed for microcontroller-based systems. It operates within a voltage range of 2.7 V to 5.5 V and features a 400 kHz I²C bus interface. The device includes a precision power supply voltage monitor with five selectable threshold options, supporting 5 V, 3.3 V, and 3 V systems. It provides both active high and low reset outputs, ensuring valid reset signals at a minimum V_CC of 1 V. The CAT1025YI-28-GT3 incorporates a manual reset input and a write protect feature, which disables write operations when the WP pin is high. It is built using low power CMOS technology, offering a data retention period of up to 100 years and supporting 1,000,000 program/erase cycles. The device is available in various packages, including an 8-pin TSSOP, making it suitable for space-constrained applications. The operational temperature range is industrial, from -40°C to 85°C, ensuring reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The CAT1025YI-28-GT3 is a supervisory circuit integrated with a 2k-bit EEPROM memory, designed for microcontroller-based systems. It operates within a voltage range of 2.7 V to 5.5 V and features a 400 kHz I²C bus interface. The device includes a precision power supply voltage monitor with five selectable threshold options, supporting 5 V, 3.3 V, and 3 V systems. It provides both active high and low reset outputs, ensuring valid reset signals at a minimum V_CC of 1 V. The CAT1025YI-28-GT3 incorporates a manual reset input and a write protect feature, which disables write operations when the WP pin is high. It is built using low power CMOS technology, offering a data retention period of up to 100 years and supporting 1,000,000 program/erase cycles. The device is available in various packages, including an 8-pin TSSOP, making it suitable for space-constrained applications. The operational temperature range is industrial, from -40°C to 85°C, ensuring reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - CAT1025YI-28-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
CAT1025YI-28-GT3
Supervisors CAT1025YI-28-GT3
Supervisor Open Drain or Open Collector 1 Channel 8-TSSOP

Supervisor Open Drain or Open Collector 1 Channel 8-TSSOP

Buy Now Datasheet
PMIC - Supervisors - CAT1025YI-28-GT3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
CAT1025YI-28-GT3
PMIC - Supervisors CAT1025YI-28-GT3
IC SUPERVISOR 1 CHANNEL 8TSSOP

IC SUPERVISOR 1 CHANNEL 8TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
CAT1025YI-28-GT3
Supervisory Circuits CAT1025YI-28-GT3
Supervisory Circuits CPU SUP W/2K EEPROM

Supervisory Circuits CPU SUP W/2K EEPROM

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number CAT1025YI-28-GT3 CAT1025YI-28-GT3 CAT1025YI-28-GT3
Product Name Supervisors PMIC - Supervisors Supervisory Circuits
Output Options Open Drain Open Drain; Open Drain or Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220333 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details