STMicroelectronics PMIC - PMIC - Power Supply Controllers, Monitors - TDA4605 TDA4605

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1106541-TDA4605 Packaging: Tube/Rail Applications: Power Supply Controller Mounting: Through Hole Family Name: TDA4605 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 8-DIP Alternative Parts (Cross-Reference): TDA4605D; Introduction Date: April 22, 1996 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1106541-TDA4605 Packaging: Tube/Rail Applications: Power Supply Controller Mounting: Through Hole Family Name: TDA4605 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 8-DIP Alternative Parts (Cross-Reference): TDA4605D; Introduction Date: April 22, 1996 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - TDA4605 - 1106541-TDA4605 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - TDA4605
1106541-TDA4605
PMIC - PMIC - Power Supply Controllers, Monitors - TDA4605 1106541-TDA4605
Manufacturer: STMicroelectronics Win Source Part Number: 1106541-TDA4605 Packaging: Tube/Rail Applications: Power Supply Controller Mounting: Through Hole Family Name: TDA4605 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 8-DIP Alternative Parts (Cross-Reference): TDA4605D; Introduction Date: April 22, 1996 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Sensing & Instrumentation

Manufacturer: STMicroelectronics
Win Source Part Number: 1106541-TDA4605
Packaging: Tube/Rail
Applications: Power Supply Controller
Mounting: Through Hole
Family Name: TDA4605
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 8-DIP
Alternative Parts (Cross-Reference): TDA4605D;
Introduction Date: April 22, 1996
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Sensing & Instrumentation

Buy Now Datasheet
Power Supply Controllers, Monitors - TDA4605 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
TDA4605
Power Supply Controllers, Monitors TDA4605
Power Supply Controller Power Supply Controller 8-DIP

Power Supply Controller Power Supply Controller 8-DIP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1106541-TDA4605 TDA4605
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - TDA4605 Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901542 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details