NXP Semiconductors Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors TEA1998TS/1H

Description
Win Source Part Number: 983310-TEA1998TS/1H Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Series: GreenChip™ Package: Tape & Reel (TR) Applications: Secondary-Side Controller, Synchronous Rectifier Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 250 µA Voltage - Supply: 60V Package / Case: SC-74, SOT-457 Supplier Device Package: SC-74 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935308168125 Base Product Number: TEA1998
Request a Quote Datasheet
Description
Win Source Part Number: 983310-TEA1998TS/1H Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Series: GreenChip™ Package: Tape & Reel (TR) Applications: Secondary-Side Controller, Synchronous Rectifier Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 250 µA Voltage - Supply: 60V Package / Case: SC-74, SOT-457 Supplier Device Package: SC-74 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935308168125 Base Product Number: TEA1998
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 983310-TEA1998TS/1H - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
983310-TEA1998TS/1H
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 983310-TEA1998TS/1H
Win Source Part Number: 983310-TEA1998TS/1H Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Series: GreenChip™ Package: Tape & Reel (TR) Applications: Secondary-Side Controller, Synchronous Rectifier Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 250 µA Voltage - Supply: 60V Package / Case: SC-74, SOT-457 Supplier Device Package: SC-74 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935308168125 Base Product Number: TEA1998

Win Source Part Number: 983310-TEA1998TS/1H
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Series: GreenChip™
Package: Tape & Reel (TR)
Applications: Secondary-Side Controller, Synchronous Rectifier
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Supply: 250 µA
Voltage - Supply: 60V
Package / Case: SC-74, SOT-457
Supplier Device Package: SC-74
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935308168125
Base Product Number: TEA1998

Buy Now Datasheet
Power Supply Controllers, Monitors - TEA1998TS/1H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
TEA1998TS/1H
Power Supply Controllers, Monitors TEA1998TS/1H
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SC-74

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SC-74

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 983310-TEA1998TS/1H TEA1998TS/1H
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details