Toshiba Semiconductor & Storage Products Voltage Regulators - Linear TCR3RM18A,LF

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFNC (1x1)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFNC (1x1)
Datasheet
Datasheet Summary
Powered by GS/AI

The TCR3RM18A,LF is a CMOS linear voltage regulator designed for general-purpose applications, providing a fixed output voltage of 1.8 V and capable of delivering up to 300 mA of output current. It features a low dropout voltage of 130 mV at maximum load, making it suitable for battery-powered devices. The regulator offers a high ripple rejection ratio of 100 dB at 1 kHz, ensuring stable output voltage with minimal noise, which is critical for sensitive electronic applications. This device incorporates essential protection features, including overcurrent protection, thermal shutdown, and auto-discharge, enhancing its reliability in various operating conditions. The TCR3RM18A,LF is packaged in an ultra-small DFN4C/DFN4F package measuring 1.0 mm x 1.0 mm, allowing for high-density board assembly, ideal for portable applications such as smartphones. It operates within an input voltage range of 1.8 to 5.5 V and can utilize small ceramic capacitors (1 OºF) for both input and output, further optimizing space and performance in compact designs.

Datasheet Summary
Powered by GS/AI

The TCR3RM18A,LF is a CMOS linear voltage regulator designed for general-purpose applications, providing a fixed output voltage of 1.8 V and capable of delivering up to 300 mA of output current. It features a low dropout voltage of 130 mV at maximum load, making it suitable for battery-powered devices. The regulator offers a high ripple rejection ratio of 100 dB at 1 kHz, ensuring stable output voltage with minimal noise, which is critical for sensitive electronic applications. This device incorporates essential protection features, including overcurrent protection, thermal shutdown, and auto-discharge, enhancing its reliability in various operating conditions. The TCR3RM18A,LF is packaged in an ultra-small DFN4C/DFN4F package measuring 1.0 mm x 1.0 mm, allowing for high-density board assembly, ideal for portable applications such as smartphones. It operates within an input voltage range of 1.8 to 5.5 V and can utilize small ceramic capacitors (1 OºF) for both input and output, further optimizing space and performance in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TCR3RM18A,LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TCR3RM18A,LF
Voltage Regulators - Linear TCR3RM18A,LF
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFNC (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFNC (1x1)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TCR3RM18A,LF
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ25703RSNR - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 1; 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details