Infineon Technologies AG PMIC - PMIC - Power Supply Controllers, Monitors - TDA46053HKLA1 TDA46053HKLA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 140531-TDA46053HKLA1 Packaging: Tube/Rail Applications: Power Supply Controller Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: P-DIP-8 Supply Voltage - Operating: 7.5 V to 15.5 V Operating Supply Current: 11mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 140531-TDA46053HKLA1 Packaging: Tube/Rail Applications: Power Supply Controller Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: P-DIP-8 Supply Voltage - Operating: 7.5 V to 15.5 V Operating Supply Current: 11mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - TDA46053HKLA1 - 140531-TDA46053HKLA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - TDA46053HKLA1
140531-TDA46053HKLA1
PMIC - PMIC - Power Supply Controllers, Monitors - TDA46053HKLA1 140531-TDA46053HKLA1
Manufacturer: Infineon Technologies Win Source Part Number: 140531-TDA46053HKLA1 Packaging: Tube/Rail Applications: Power Supply Controller Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: P-DIP-8 Supply Voltage - Operating: 7.5 V to 15.5 V Operating Supply Current: 11mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 140531-TDA46053HKLA1
Packaging: Tube/Rail
Applications: Power Supply Controller
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: P-DIP-8
Supply Voltage - Operating: 7.5 V to 15.5 V
Operating Supply Current: 11mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - TDA46053HKLA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
TDA46053HKLA1
Power Supply Controllers, Monitors TDA46053HKLA1
Power Supply Controller Power Supply Controller PG-DIP-8

Power Supply Controller Power Supply Controller PG-DIP-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 140531-TDA46053HKLA1 TDA46053HKLA1
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - TDA46053HKLA1 Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details