Infineon Technologies AG PMIC - PMIC - Power Management - Specialized - TDA4916GG TDA4916GG

Description
Manufacturer: Infineon Technologies Win Source Part Number: 052223-TDA4916GG Packaging: Reel - TR Applications: Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: P-DSO-24 Supply Voltage - Operating: 0 V to 15 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 052223-TDA4916GG Packaging: Reel - TR Applications: Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: P-DSO-24 Supply Voltage - Operating: 0 V to 15 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TDA4916GG - 052223-TDA4916GG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TDA4916GG
052223-TDA4916GG
PMIC - PMIC - Power Management - Specialized - TDA4916GG 052223-TDA4916GG
Manufacturer: Infineon Technologies Win Source Part Number: 052223-TDA4916GG Packaging: Reel - TR Applications: Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: P-DSO-24 Supply Voltage - Operating: 0 V to 15 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 052223-TDA4916GG
Packaging: Reel - TR
Applications: Power Supplies
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: P-DSO-24
Supply Voltage - Operating: 0 V to 15 V
Operating Supply Current: 8mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TDA4916GG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TDA4916GG
Power Management - Specialized TDA4916GG
PMIC

PMIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 052223-TDA4916GG TDA4916GG
Product Name PMIC - PMIC - Power Management - Specialized - TDA4916GG Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901697 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain
View Details