NXP Semiconductors Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors TEA1999TK/2J

Description
Win Source Part Number: 1128441-TEA1999TK/2J Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Series: GreenChip™ Package: Tape & Reel Applications: Active/Synchronous Rectification Controller Standard Package: 12,000 Mounting: SMD (SMT) Current - Supply: 250 µA Voltage - Supply: 0V ~ 21V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-HVSON (3x3) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935375033118,568-152 85-1,568-15285-2,568 -15285-6 Base Product Number: TEA1999
Request a Quote Datasheet
Description
Win Source Part Number: 1128441-TEA1999TK/2J Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Series: GreenChip™ Package: Tape & Reel Applications: Active/Synchronous Rectification Controller Standard Package: 12,000 Mounting: SMD (SMT) Current - Supply: 250 µA Voltage - Supply: 0V ~ 21V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-HVSON (3x3) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935375033118,568-152 85-1,568-15285-2,568 -15285-6 Base Product Number: TEA1999
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1128441-TEA1999TK/2J - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1128441-TEA1999TK/2J
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1128441-TEA1999TK/2J
Win Source Part Number: 1128441-TEA1999TK/2J Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Series: GreenChip™ Package: Tape & Reel Applications: Active/Synchronous Rectification Controller Standard Package: 12,000 Mounting: SMD (SMT) Current - Supply: 250 µA Voltage - Supply: 0V ~ 21V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-HVSON (3x3) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935375033118,568-152 85-1,568-15285-2,568 -15285-6 Base Product Number: TEA1999

Win Source Part Number: 1128441-TEA1999TK/2J
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Series: GreenChip™
Package: Tape & Reel
Applications: Active/Synchronous Rectification Controller
Standard Package: 12,000
Mounting: SMD (SMT)
Current - Supply: 250 µA
Voltage - Supply: 0V ~ 21V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-HVSON (3x3)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935375033118,568-15285-1,568-15285-2,568-15285-6
Base Product Number: TEA1999

Buy Now Datasheet
Power Supply Controllers, Monitors - TEA1999TK/2J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
TEA1999TK/2J
Power Supply Controllers, Monitors TEA1999TK/2J
Power Supply Controller Active/Synchronous Rectification Controller 8-HVSON (3x3)

Power Supply Controller Active/Synchronous Rectification Controller 8-HVSON (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1128441-TEA1999TK/2J TEA1999TK/2J
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1915079P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
TPS3836J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details