NXP Semiconductors PMIC - PMIC - Power Supply Controllers, Monitors - TEA1892TS/1X TEA1892TS/1X

Description
Manufacturer: NXP Win Source Part Number: 936362-TEA1892TS/1X Series: GreenChip™ Operating Temperature Range: -40°C ~ 150°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SC-74 Package: Reel - TR Package: SC-74, SOT-457 Mounting: Surface Mount Part Status: Obsolete Family Name: TEA189 Categories: Integrated Circuits (ICs) Case / Package: SC-74 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 936362-TEA1892TS/1X Series: GreenChip™ Operating Temperature Range: -40°C ~ 150°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SC-74 Package: Reel - TR Package: SC-74, SOT-457 Mounting: Surface Mount Part Status: Obsolete Family Name: TEA189 Categories: Integrated Circuits (ICs) Case / Package: SC-74 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - TEA1892TS/1X - 936362-TEA1892TS/1X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - TEA1892TS/1X
936362-TEA1892TS/1X
PMIC - PMIC - Power Supply Controllers, Monitors - TEA1892TS/1X 936362-TEA1892TS/1X
Manufacturer: NXP Win Source Part Number: 936362-TEA1892TS/1X Series: GreenChip™ Operating Temperature Range: -40°C ~ 150°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SC-74 Package: Reel - TR Package: SC-74, SOT-457 Mounting: Surface Mount Part Status: Obsolete Family Name: TEA189 Categories: Integrated Circuits (ICs) Case / Package: SC-74 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 936362-TEA1892TS/1X
Series: GreenChip™
Operating Temperature Range: -40°C ~ 150°C
Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SC-74
Package: Reel - TR
Package: SC-74, SOT-457
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TEA189
Categories: Integrated Circuits (ICs)
Case / Package: SC-74
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Supply Controllers, Monitors - TEA1892TS/1X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
TEA1892TS/1X
Power Supply Controllers, Monitors TEA1892TS/1X
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SC-74

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SC-74

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 936362-TEA1892TS/1X TEA1892TS/1X
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - TEA1892TS/1X Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922560 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details