Zurn Industries LLC Datasheets for Drains and Drain Systems
Drains and drain systems are used to capture and remove water to prevent accidents, flooding or other hazardous conditions.
Drains and Drain Systems: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 12" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and basket weave heel-proof grate Features And Benefits Basket Weave Heel-Proof Grate Vertically adjustable anchoring support legs, and... | |
| 12" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and decorative block heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits... | |
| 12" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and linear slotted heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits... | |
| 12" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and serenity heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits Serenity... | |
| 12" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and tile in-lay grate To view all options, see the Specification Sheet - ZS880 Features And Benefits Tile... | |
| 12" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and wave heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits Wave... | |
| 28" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and basket weave heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits... | |
| 28" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and decorative basket heel-proof grate Features And Benefits Decorative Block Heel-Proof Grate Vertically adjustable anchoring support legs, and... | |
| 28" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and linear slotted heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits... | |
| 28" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and serenity heel-proof grate Features And Benefits Serenity Heel-Proof Grate Vertically adjustable anchoring support legs, and low-profile accommodate... | |
| 28" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and tile in-lay grate To view all options, see the Specification Sheet - ZS880 Features And Benefits Tile... | |
| 28" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and wave heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits Wave... | |
| 28" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and basket weave heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits... | |
| 28" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and decorative basket heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits... | |
| 28" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and linear slotted heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits... | |
| 28" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and serenity heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits Serenity... | |
| 28" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and tile in-lay grate Features And Benefits Tile In-lay Grate Vertically adjustable anchoring support legs, and low-profile accommodate... | |
| 28" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and wave heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits Wave... | |
| 32" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and basket weave heel-proof grate Features And Benefits Basket Weave Heel-Proof Grate Vertically adjustable anchoring support legs, and... | |
| 32" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and decorative basket heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits... | |
| 32" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and linear slotted heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits... | |
| 32" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and serenity heel-proof grate Features And Benefits Serenity Heel-Proof Grate Vertically adjustable anchoring support legs, and low-profile accommodate... | |
| 32" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and tile in-lay grate To view all options, see the Specification Sheet - ZS880 Features And Benefits Tile... | |
| 32" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and wave heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits Wave... | |
| 32" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and basket weave heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits... | |
| 32" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and decorative basket heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits... | |
| 32" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and serenity heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits Serenity... | |
| 32" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and tile in-lay grate Features And Benefits Tile In-lay Grate Vertically adjustable anchoring support legs, and low-profile accommodate... | |
| 32" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and wave heel-proof grate Features And Benefits Wave Heel-Proof Grate Vertically adjustable anchoring support legs, and low-profile accommodate... | |
| 36" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and basket weave heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits... | |
| 36" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and decorative block heel-proof grate Features And Benefits Decorative Block Heel-Proof Grate Vertically adjustable anchoring support legs, and... | |
| 36" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and linear slotted heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits... | |
| 36" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and serenity heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits Serenity... | |
| 36" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and tile in-lay grate To view all options, see the Specification Sheet - ZS880 Features And Benefits Tile... | |
| 36" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and wave heel-proof grate Features And Benefits Wave Heel-Proof Grate Vertically adjustable anchoring support legs, and low-profile accommodate... | |
| 36" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and basket weave heel-proof grate Features And Benefits Basket Weave Heel-Proof Grate Vertically adjustable anchoring support legs, and... | |
| 36" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and decorative block heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits... | |
| 36" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and linear slotted heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits... | |
| 36" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and serenity heel-proof grate Features And Benefits Serenity Heel-Proof Grate Vertically adjustable anchoring support legs, and low-profile accommodate... | |
| 36" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and tile in-lay grate To view all options, see the Specification Sheet - ZS880 Features And Benefits Tile... | |
| 36" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and wave heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits Wave... | |
| 40" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and basket weave heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits... | |
| 40" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and decorative block heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits... | |
| 40" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and linear slotted heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits... | |
| 40" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and serenity heel-proof grate Features And Benefits Serenity Heel-Proof Grate Vertically adjustable anchoring support legs, and low-profile accommodate... | |
| 40" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and tile in-lay grate To view all options, see the Specification Sheet - ZS880 Features And Benefits Tile... | |
| 40" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and wave heel-proof grate Features And Benefits Wave Heel-Proof Grate Vertically adjustable anchoring support legs, and low-profile accommodate... | |
| 40" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and basket weave heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits... | |
| 40" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and decorative block heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits... | |
| 40" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and linear slotted heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits... | |
| 40" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and serenity heel-proof grate Features And Benefits Serenity Heel-Proof Grate Vertically adjustable anchoring support legs, and low-profile accommodate... | |
| 40" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and tile in-lay grate Features And Benefits Tile In-lay Grate Vertically adjustable anchoring support legs, and low-profile accommodate... | |
| 40" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and wave heel-proof grate Features And Benefits Wave Heel-Proof Grate Vertically adjustable anchoring support legs, and low-profile accommodate... | |
| 48" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and basket weave heel-proof grate Features And Benefits Basket Weave Heel-Proof Grate Vertically adjustable anchoring support legs, and... | |
| 48" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and decorative block heel-proof grate Features And Benefits Decorative Block Heel-Proof Grate Vertically adjustable anchoring support legs, and... | |
| 48" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and linear slotted heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits... | |
| 48" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and serenity heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits Serenity... | |
| 48" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and basket weave heel-proof grate Features And Benefits Basket Weave Heel-Proof Grate Vertically adjustable anchoring support legs, and... | |
| 48" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and decorative block heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits... | |
| 48" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and linear slotted heel-proof grate Features And Benefits Linear Slotted Heel-Proof Grate Vertically adjustable anchoring support legs, and... | |
| 48" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and serenity heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits Serenity... | |
| 48" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and tile in-lay grate To view all options, see the Specification Sheet - ZS880 Features And Benefits Tile... | |
| 48" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and wave heel-proof grate Features And Benefits Wave Heel-Proof Grate Vertically adjustable anchoring support legs, and low-profile accommodate... | |
| 60" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and basket weave heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits... | |
| 60" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and decorative block heel-proof grate Features And Benefits Decorative Block Heel-Proof Grate Vertically adjustable anchoring support legs, and... | |
| 60" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and linear slotted heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits... | |
| 60" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and basket weave heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits... | |
| 60" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and decorative block heel-proof grate Features And Benefits Decorative Block Heel-Proof Grate Vertically adjustable anchoring support legs, and... | |
| 60" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and linear slotted heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits... | |
| 60" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and serenity heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits Serenity... | |
| 60" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and tile in-lay To view all options, see the Specification Sheet - ZS880 Features And Benefits Wave Heel-Proof... | |
| 60" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and wave heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits Wave... | |
| All-Cast Swivel Traps with Copper Extension P-Trap. | |
| Floor and shower drain. To view all options, see the Specification Sheet - Z461 Features And Benefits Shallow body with clamping frame Seepage holes for applications with membranes Complete drain... | |
| For Canadian Market Only Features And Benefits Dura-Coated steel body Cast iron hinged extra heavy-duty slotted grate with suspended sediment bucket | |
| HDPE Adjustable round green roof box for deep sump applications. To view all options, see the Specification Sheet - ZF110-R Features And Benefits Provides access and protection for green roof... | |
| P-Traps with Wall Bend. | |
| Semi-Cast P-Traps With Wall Bend | |
| Shallow body floor and shower drain. To view all options, see the Specification Sheet - Z460B Features And Benefits Shallow body with Integral 90º outlet Works with Z400 series tops... | |
| Stainless Steel non-adjustable square green roof drain box. To view all options, see the Specification Sheet - ZF110-S Features And Benefits Provides access and protection for green roof drains Ensures... | |
| The Z535 16 ¾” square, heavy-duty drain, with 12” square top is designed for parking structure applications. Features And Benefits Designed for economical installation of poured-in-place construction Oven-cured, acid resistant... | |
| The Z899 was designed to fit in front of the elevator door or in front of an elevator bank to limit water flow into the elevator shaft to protect fire... | |
| The ZF199 downspout nozzle with flapper has an all-aluminum body, downspout gasket for cast iron or PVC inlet with powder coated face. To view all options, see the Specification Sheet... | |
| The ZF7000 Sensor is designed to notify the building maintenance staff whenever there is flow in the overflow drainage system, typically an indication of either a primary drainage system blockage... | |
| The Zurn Z503 15" area drain has a Dura-Coated cast iron body with bottom outlet, seepage pan and heavy-duty anti-tilt slotted grate. Features And Benefits Dura-Coated cast iron body with... | |
| The Zurn Z505 12" area drain has a Dura-Coated cast iron body with bottom outlet, seepage pan, combination membrane flashing clamp and frame for heavy-duty deep flange slotted grate. To... | |
| The Zurn Z507 7" area drain has a Dura-Coated cast iron body with bottom outlet, seepage pan, and combination membrane flashing clamp for medium-duty cast iron deep flange slotted grate. | |
| The Zurn Z508 9" area drain has a Dura-Coated cast iron body with bottom outlet, seepage pan, and combination membrane flashing clamp and frame for extra-heavy-duty cast iron deep flange... | |
| The Zurn Z509 12" area drain has a Dura-Coated cast iron body with bottom outlet, seepage pan, and combination membrane flashing clamp and frame for heavy-duty tractor grate. Features And... | |
| The Zurn Z511 9" area drain has a Dura-Coated cast iron deep sump body with bottom outlet, seepage pan, and combination membrane flashing clamp and frame for heavy-duty cast iron... | |
| The Zurn Z512 12" top drain has a Dura-Coated cast iron deep sump body with bottom outlet, seepage pan, and combination membrane flashing clamp and frame for heavy-duty tractor grate. | |
| The Zurn Z513 9" square area drain has a Dura-Coated cast iron deep sump body with bottom outlet, seepage pan, and combination membrane flashing clamp and frame for hinged heavy-duty... | |
| The Zurn Z520 9" area drain has a Dura-Coated cast iron body with bottom outlet, seepage pan, and adjustable extension frame with heavy-duty cast iron deep flange slotted grate. To... | |
| The Zurn Z533 9" diameter parking deck drain has a Dura-Coated cast iron body with bottom outlet, heavy-duty gasketed drain suport flange, with heavy-duty duresist slotted grate. Features And Benefits... | |
| The Zurn Z534 12" diameter parking deck drain has a Dura-Coated cast iron body with bottom outlet, heavy duty gasketed drain support flange, with heavy-duty slotted grate. Features And Benefits... | |
| The Zurn Z536 15" heavy-duty parking deck drain with support flange has a Dura-Coated cast iron body with bottom outlet, heavy-duty gasketed drain support flange, with heavy-duty grate. Features And... | |
| The Zurn Z537 16" square top parking deck drain has a Dura-Coated cast iron body with bottom outlet, heavy-duty gasketed drain support flange, with heavy-duty slotted grate. Features And Benefits... | |
| The Zurn Z547 21" diameter parking deck drain has a Dura-Coated cast iron body with bottom outlet, combination membrane flashing clamp with support flange, and extra-heavy-duty heel-proof slotted grate. Features... | |
| The Zurn Z645 12" square top drain has a Dura-Coated cast iron body with side outlet, internal trap with bronze cleanout plug, seepage pan and combination membrane flashing clamp and... | |
| The Zurn Z730 9" diameter top drain has a Dura-Coated cast iron body with integral double wall trap and side outlet, with bronze floor level cleanout plug and medium-duty loose... | |
| The Zurn Z742 8", 10" or 12" diameter top drain has a Dura-Coated cast iron body with integral double wall trap and side outlet, with ball float type backwater valve,... | |
| The Zurn Z761 12" x 12" square top drain has a Dura-Coated cast iron body with bottom outlet, seepage pan and combination membrane flashing clamp and frame for heavy-duty cast... | |
| The Zurn Z920 sanitary dump station has an acid resistant epoxy coated fabricated steel box, with freeze-proof hydrant (Z1360), EPA approved backflow preventer (Z350), foot pedal operated flush valve (Z6313),... | |
| USA Configurable Zurn Z890 6" [152 mm] wide pre-sloped trench drainage system with 1/8" per foot slope, 5-foot modular sections. #16 gauge type 304 stainless steel drain channel with bolted... | |
| ZS880-60-EO-TG 60" Fabricated Stainless Steel Linear Shower Drain. Complete with vertically adjustable anchoring support legs, anti-ponding V-shaped channel with 2 [51] No-Hub end bottom outlet, adjustable secured leveling frame with... | |
| Zurn 891 2-1/4" [57mm] wide reveal by 60" [1524mm] long stainless steel slotted channel with 3/4" [19mm] wide slot. Channels have bolted, flanged connection between channel sections that will not... | |
| Zurn EZ1 floor and shower drain with Cast Iron body is engineered to simplify product installation, post pour adjustment, and pre-packaged shims for tilt correction. Features And Benefits Integrated Engineering... | |
| Zurn Z-874-12 Trench Drain System. High density polyethylene structural composite drain channel with 1.00 Percent bottom slope. All sections modular 80 inch lengths with interlocking ends and radiused bottom. Complete... | |
| Zurn Z-874-18 Trench Drain System. High density polyethylene structural composite drain channel with 1.00 Percent bottom slope. All sections modular 80 inch lengths with interlocking ends and radiused bottom. Complete... | |
| Zurn Z-874-21 Trench Drain System. High Density Polyethylene drain channel with 1.00 Percent bottom slope. All sections modular 80" lengths with interlocking ends. Complete with heavy-duty Dura-Coated steel frame at... | |
| Zurn Z1400-BZ1 Dura-Coated Cast Iron Body with EZ1™ post-pour technology is engineered to simplify product installation. Features And Benefits Integrated Engineering that includes post-pour adjustment and tilt accessory package Ships... | |
| Zurn Z664 6"[152] wide top modular trench drain, dura-coated cast iron drain section with bottom outlet and secondary dome strainer. Both 12" [305] long outlet and extension modules are complete... | |
| Zurn Z665 12" [300] wide modular trench drain heavy-duty To view all options, see the Specification Sheet - Z665 Features And Benefits Dura-Coated cast iron body with cast iron, polished... | |
| Zurn Z667 6" [152] wide top sectional trench drain, dura-coated cast iron bottom outlet section vertically and horizontally adjustable cast iron drain section with seepage pan and membrane clamp. Both... | |
| Zurn Z706 6" [152mm] wide reveal frame and grate system with 120" [3048mm] long, 6" [152mm] wide channels and have a 4" [102mm] clear opening. Provided with standard DGC grate... | |
| Zurn Z706-HDG 6” [152mm] wide reveal frame and grate system with galvanized steel frame. To view all options, see the Specification Sheet - Z706-HDG Features And Benefits Heavy-duty frame Co-plane... | |
| Zurn Z706-HDS 6” (152mm) wide reveal frame and grate system with type 304 stainless steel frame. To view all options, see the Specification Sheet - Z706-HDS Features And Benefits Heavy-duty... | |
| Zurn Z712 12” [305mm] wide reveal frame and grate system with powder coated heavy-duty carbon steel frame. Channels are 120" [3048mm] long with 12" [305mm] wide reveal and have a... | |
| Zurn Z712-HDG 12” [305mm] wide reveal frame and grate system with galvanized steel frame. Mechanically locks into concrete surrounded every 12" [305mm] for secure fit. Proivded with GDC grate that... | |
| Zurn Z712-HDS 12” [305] wide reveal frame and grate system with stainless steel frame. Channels are 120" [3048] long with 12" [305] wide reveal and have an 8-1/2" [216] clear... | |
| Zurn Z717 17" [432mm] wide frame and grate system with 80" [2032mm] long frames, 17" [432mm] wide reveal and has a 12" [318mm] clear opening. Provided with standard 16-1/4" [413mm]... | |
| Zurn Z723 23" [584mm] wide reveal frame and grate system is 80" [2032mm] long, with a 23" [584mm] wide reveal and 18" [457mm] clear opening. To view all options, see... | |
| Zurn Z723-HDG 23" [584mm] wide reveal frame and grate system with galvanized steel frame has a 23" [584mm] wide reveal and a 18" [457mm] opening. To view all options, see... | |
| Zurn Z723-HDS 23" [584mm] wide reveal frame and grate system with stainless steel frame is 80" [2032mm] long, has a 23" [584mm] wide reveal and an 18" [457mm] clear opening. | |
| Zurn Z726 26-1/4” [667mm] wide reveal frame and grate system has a 26-1/4" [667mm] wide reveal and a 21" [533mm] clear opening. Ductile iron grate is rated class C load... | |
| Zurn Z726-HDG 26-1/4" [667mm] wide reveal frame and grate system with galvanized steel frame, has a 26-1/4" [667mm] wide reveal and a 21" [533mm] clear opening. To view all options,... | |
| Zurn Z726-HDS 26-1/4" wide reveal frame and grate system with stainless steel frame is 80" [2032mm] long, has a 26-1/4" [667mm] wide reveal and a 21" [533mm] clear opening. To... | |
| Zurn Z874-U-12-HD - utility trench with steel frame, 12" throat width and cover. To view all options, see the Specification Sheet Features And Benefits Saves labor up to 75% -... | |
| Zurn Z874-U-12-HDG - utility trench with galvanized steel frame, 12" throat width and cover. To view all options, see the Specification Sheet Features And Benefits Saves labor up to 75%... | |
| Zurn Z874-U-18-HD - utility trench with steel frame, 18" throat width and cover. To view all options, see the Specification Sheet Features And Benefits Saves labor up to 75% -... | |
| Zurn Z874-U-18-HDG -utility trench with galvanized steel frame, 18" throat width and cover. To view all options, see the Heavy-duty Galvanized Frame (-HDG) Specification Sheet Features And Benefits Saves labor... | |
| Zurn Z874-U-21-HD - utility trench with steel frame, 21" throat width and cover. To view all options, see the Specification Sheet Features And Benefits Saves labor up to 75% -... | |
| Zurn Z874-U-21-HDG - utility trench with galvanized steel frame, 21" throat width and cover. To view all options, see the Specification Sheet Features And Benefits Saves labor up to 75%... | |
| Zurn Z874-U-4-GDG - uility trench with galvanized stainless steel frame, 21" throat width and cover. Features And Benefits Saves labor up to 75% - Lightweight durable Polyethylene Construction Integral rebar... | |
| Zurn Z874-U-4-HD - utility trench with heavy-duty frame, 4" throat and cover. To view all options, see the Specification Sheet Features And Benefits Saves labor up to 75% - Lightweight... | |
| Zurn Z874-U-9-HD - utility trench with steel frame, 9" throat width and cover. To view all options, see the Specification Sheet Features And Benefits Saves labor up to 75% -... | |
| Zurn Z874-U-9-HDG - utility trench with galvanized steel frame, 9" throat width and cover. To view all options, see the Specification Sheet Features And Benefits Saves labor up to 75%... | |
| Zurn Z874-U-9-HDS - utility trench with stainless steel frame, 9" throat width and cover. To view all options, see the Specification Sheet Features And Benefits Saves labor up to 75%... | |
| Zurn Z874-U-LDRA - light-duty utility trench with aluminum cover, frame and clamp. To view all options, see the Specification Sheet Features And Benefits Saves labor up to 75% - Lightweight... | |
| Zurn Z874-U-LDRS light-duty utility trench with steel cover, frame and clamp. To view all options, see the Specification Sheet Features And Benefits Saves labor up to 75% - Lightweight durable... | |
| Zurn Z880 2-1/2" [64mm] wide reveal trench drain system. Channels are 48" [1220mm] long and 2-1/2" [64mm] wide. Channels are constructed of HDPE high density polyethylene, and are UV-10 stabilized. | |
| Zurn Z882 12" [305 mm] wide pre-sloped trench drainage system. High density polyethylene structural composite drain channel with 1.04% (1/8" [3.18 mm] per foot) bottom slope. All sections are modular... | |
| Zurn Z882-HDG 12”[305] wide reveal trench drain system with galvanized steel frame. Modular channel sections are made of 0% water absorbent high density polyethylene. Channels weigh less than 5.05 lb. | |
| Zurn Z882-HDS 12” [305] wide reveal trench drain system with stainless steel frame. Modular channel sections are made of 0% water absorbent high density polyethylene. Channels weigh less than 5.05... | |
| Zurn Z883 6" [152mm] wide shallow trench drainage system. High density polypropylene structural composite drain channel with 3.5" depth. All sections are 40" modular lengths with integral top frame, interlocking... | |
| Zurn Z883-SVF 6” wide reveal trench drain system with stainless steel veneer frame. To view all options, see the Specification Sheet - Z883-SVF Features And Benefits Saves labor up to... | |
| Zurn Z884 4" [102mm] wide trench drainage system. Polypropylene structural composite drain channel with 3.0" [76mm] depth. All sections are 40" [1016mm] modular lengths with integral top frame, interlocking ends,... | |
| Zurn Z886-FGF 5.5” wide reveal trench drain system with ductile iron frame and slotted grate. To view all options, see the Specification Sheet Features And Benefits Saves labor up to... | |
| Zurn Z886-HD 6.75" wide reveal trench drain system with heavy-duty, frame assembly. To view all options, see the Specification Sheet - Z886-HD Features And Benefits Saves labor up to 75%... | |
| Zurn Z886-HD-LD 6 3/4" wide reveal trench drain system with heavy-duty, frame assembly and light-duty grate. To view all options, see the Specification Sheet Features And Benefits Saves labor up... | |
| Zurn Z886-HDD 4 3/4" wide reveal trench drain system with domestic, ductile iron grate. To view all options, see the Specification Sheet - Z886-HDD Features And Benefits Saves labor up... | |
| Zurn Z886-HDG 6.75" wide reveal trench drain system with heavy-duty, galvanized frame. To view all options, see the Specification Sheet - Z886-HDG Features And Benefits Saves labor up to 75%... | |
| Zurn Z886-HDG-LD - 6.75" wide reveal trench drain system with heavy-duty, galvanized frame assembly, and light-duty grate. To view all options, see the Specification Sheet Features And Benefits Saves labor... | |
| Zurn Z886-HDS 6.75" wide reveal trench drain system with stainless steel, extra heavy-duty frame assembly. To view all options, see the Specification Sheet - Z886-HDS Features And Benefits Saves labor... | |
| Zurn Z886-HDS-LD - 6" wide reveal trench drain system with stainless steel, extra heavy-duty frame assembly, and light-duty grate. To view all options, see the Specification Sheet Features And Benefits... | |
| Zurn Z886-PVS .375 wide reveal trench drain system with paver slot grate. To view all options, see the Specification Sheet - Z886-PVS Features And Benefits Saves labor up to 75%... | |
| Zurn Z886-ST 6" [152 mm] wide radiused trench drainage system. High density polyethylene composite modular system with pre-radiused trench sections that conform to the inside perimeter of a typical 400... | |
| Zurn Z888-12 12-1/2" [318mm] wide Hi-Cap Slotted Drainage System with 1-3/4" [44mm] throat is constructed of low density polyethylene in 80" [2032mm] channel sections with interlocking joints. USA Configurable To... | |
| Zurn Z888-12-PSF 12-1/2" [318mm] wide Hi-Cap Slotted Drainage System with powder coated, pre-sloped steel frame. Frames to be attached at factory to reduce installation time. To view all options, see... | |
| Zurn Z888-18 13" [330mm] wide Hi-Cap Slotted Drainage System with 1-3/4" [44mm] throat is constructed of low density polyethylene in 80" [2032mm] channel sections with interlocking joints. USA Configurable. To... | |
| Zurn Z888-4 4" [102mm] wide and 40" [1016m] long, with 8" [204mm] invert, and 1/2" [13mm] slot opening made with high density polyethylene and is UV-10 stabilized. USA Configurable To... | |
| Zurn Z888-6 4" [102mm] and 40" [1016mm] long, with 11-3/4" [298mm] invert, and 1/2" [13mm] slot opening made with high density polyethylene and is UV-10 stabilized. USA Configurable To view... | |
| Zurn Z888-8 4"[102mm] and 40" [1016mm] long, with 11-3/4" [298mm] invert, and 1/2" [13mm] slot opening made with high density polyethylene and is UV-10 stabilized. USA Configurable To view all... | |
| Zurn Z889-12 8" [203mm] wide linear low density polyethylene cleanout port. 24" [610mm] long modular cleanout with specified frame and grate, mechanically interlocking joints, integral rebar clips, and smooth radiused... | |
| Zurn Z889-18 8"[203mm] wide linear low density polyethylene cleanout port. 24"[610mm] long modular cleanout with specified frame and grate, mechanically interlocking joints, integral rebar clips, and smooth radiused interior. Regularly... | |
| Zurn Z889-36 8"[203mm] wide linear low density polyethylene cleanout port. 24"[610mm] long modular cleanout with specified frame and grate, mechanically interlocking joints, integral rebar clips, and smooth radiused interior. Regularly... | |
| Zurn Z893 linear trench channel made of #14 gauge fabricated stainless steel. Weighs less than 4.15 lb. per linear foot for ease of installation and labor savings. Channels have feet... | |
| Zurn Z894 24" [610mm] wide, pre-sloped trench drainage system with 1/8" per foot slope. #12 gauge type 304 stainless steel drain channel with bolted flanged connection, complete with rubber flange... | |
| Zurn Z895 12" [305 mm] wide pre-sloped trench drainage system with 1/8" per foot slope, 5-foot modular sections. #12 gauge type 304 stainless steel drain channel with bolted flanged connection... | |
| Zurn Z898 18" [457mm] wide, pre-sloped trench drainage system with 1/8" per foot slope. #12 gauge type 304 stainless steel drain channel with boloted flanged connection complete with rubber flange... | |
| Zurn ZA880-156 1-5/8” [48mm] wide reveal aluminum trench drain system. Channels are 96" [2438mm] long, 1-7/8" [48mm] wide reveal, 1-5/8" [41mm] throat, and have a 3-7/8" [98mm] invert. Channels constructed... | |
| Zurn ZA880-300A 3” Wide Reveal Aluminum Trench Drain System with 2” Wide Flange To view all options, see the Specification Sheet Features And Benefits Saves labor up to 75% Bolted,... | |
| Zurn ZA880-300B 3" [76mm] wide reveal aluminum trench drain system with 1.5” wide flange. Channels are 96" [2438mm] long, 3-1/4" [82mm] wide reveal, 3" [76mm] throat, and have a 5-5/8"... | |
| Zurn ZA880-340 3” [76mm] wide reveal aluminum trench drain system. Channels are 96" [2438mm] long, 3/1/4" [82mm] wide reveal, and have a 3-7/8" [98mm] invert. Channels are constructed of aluminum... | |
| Zurn ZF806 6" [152] wide reveal fiber reinforced polymer trench drain system. Channels are 120" [3048] long, 6" [152] wide, and have a 4" [102] throat. Provided DGC grate is... | |
| Zurn ZF806-HDG 6" [152] wide reveal fiber reinforced polymer trench drain system with heavy-duty galvanized frame assembly. Channels are 120" [3048] long, 6" [152] wide, and have a 4" [150]... | |
| Zurn ZF806-HDS 6" [152] wide reveal fiber reinforced polymer trench drain system with heavy-duty stainless steel frame assembly. Channels are 120" [3048] long, 6" [152] wide and have a 4"... | |
| Zurn ZF812 12" [305] wide reveal fiber reinforced non-combustable polymer trench drain system with steel frame with 120" [3048] long, 12" [305] wide reveal channels and a 9-1/4" [235] throat. | |
| Zurn ZF812-HDG 12" [305] wide reveal fiber reinforced polymer trench drain system with galvanized steel frame and 120" [3048] long, 12" [305] wide reveal channels with a 9-1/4" [235] throat. | |
| Zurn ZF812-HDS 12" [305] wide reveal fiber reinforced polymer trench drain system with stainless steel frame with 120" [3048] long, 6" [152] wide channels and 4" [102] throat. Provided with... | |
| Zurn ZFV806 6" [152] wide reveal fiber reinforced vinylester trench drain system with 120' [3048] long and 6" [152] wide channels and a 4" [102] throat. Provided with DGC grate... | |
| Zurn ZFV812 12" [305] wide reveal fiber reinforced vinylester trench drain system with steel frame with 120" [3048] long, 12" [305] wide channels with a 9-1/4" [235] throat. Provided with... |
| << Prev |