Zurn Industries LLC Z645 12" x 12" Extra Heavy-Duty Drain Z645

Description
The Zurn Z645 12" square top drain has a Dura-Coated cast iron body with side outlet, internal trap with bronze cleanout plug, seepage pan and combination membrane flashing clamp and frame for cast iron hinged heavy-duty slotted grate with suspended aluminum sediment bucket. Features And Benefits Dura-Coated cast iron body with cast iron, polished bronze, or polished nickel bronze top available
Datasheet
Description
The Zurn Z645 12" square top drain has a Dura-Coated cast iron body with side outlet, internal trap with bronze cleanout plug, seepage pan and combination membrane flashing clamp and frame for cast iron hinged heavy-duty slotted grate with suspended aluminum sediment bucket. Features And Benefits Dura-Coated cast iron body with cast iron, polished bronze, or polished nickel bronze top available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z645 12
Milwaukee, WI, United States
Z645 12" x 12" Extra Heavy-Duty Drain
Z645
Z645 12" x 12" Extra Heavy-Duty Drain Z645
The Zurn Z645 12" square top drain has a Dura-Coated cast iron body with side outlet, internal trap with bronze cleanout plug, seepage pan and combination membrane flashing clamp and frame for cast iron hinged heavy-duty slotted grate with suspended aluminum sediment bucket. Features And Benefits Dura-Coated cast iron body with cast iron, polished bronze, or polished nickel bronze top available

The Zurn Z645 12" square top drain has a Dura-Coated cast iron body with side outlet, internal trap with bronze cleanout plug, seepage pan and combination membrane flashing clamp and frame for cast iron hinged heavy-duty slotted grate with suspended aluminum sediment bucket.

Features And Benefits

  • Dura-Coated cast iron body with cast iron, polished bronze, or polished nickel bronze top available
Supplier's Site Datasheet
12
Milwaukee, WI, United States
12" X 12"Heavy-Duty Drain with Internal Trap
Z645
12" X 12"Heavy-Duty Drain with Internal Trap Z645
For Canadian Market Only Features And Benefits Dura-Coated steel body Cast iron hinged extra heavy-duty slotted grate with suspended sediment bucket

For Canadian Market Only

Features And Benefits

  • Dura-Coated steel body
  • Cast iron hinged extra heavy-duty slotted grate with suspended sediment bucket
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number Z645
Product Name Z645 12" x 12" Extra Heavy-Duty Drain
Connection Size 12.0 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS12-LWS-G-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Trench Drain - SDCTR-Q42085-421E-XXM4 - StainlessDrains.com
Specs
Drain Type Trench
Strainer Size 6.0 inch (152 mm)
Connection Size 2.0 inch (50.8 mm)
View Details