Zurn Industries LLC 48" Stainless Steel Linear Shower Drain with Basket Weave Grate ZS880-48-BW

Description
48" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and basket weave heel-proof grate Features And Benefits Basket Weave Heel-Proof Grate Vertically adjustable anchoring support legs, and low-profile accommodate installations with 1/2" and 3/8" finished tile thicknesses Anti-ponding V-shaped channel promotes positive drainage, and a sanitary shower environment Innovative adjustable secured leveling frame with built-in tiling edge enable a perfect finish
Datasheet
Description
48" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and basket weave heel-proof grate Features And Benefits Basket Weave Heel-Proof Grate Vertically adjustable anchoring support legs, and low-profile accommodate installations with 1/2" and 3/8" finished tile thicknesses Anti-ponding V-shaped channel promotes positive drainage, and a sanitary shower environment Innovative adjustable secured leveling frame with built-in tiling edge enable a perfect finish
Datasheet

Suppliers

Company
Product
Description
Supplier Links
48
Milwaukee, WI, United States
48" Stainless Steel Linear Shower Drain with Basket Weave Grate
ZS880-48-BW
48" Stainless Steel Linear Shower Drain with Basket Weave Grate ZS880-48-BW
48" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and basket weave heel-proof grate Features And Benefits Basket Weave Heel-Proof Grate Vertically adjustable anchoring support legs, and low-profile accommodate installations with 1/2" and 3/8" finished tile thicknesses Anti-ponding V-shaped channel promotes positive drainage, and a sanitary shower environment Innovative adjustable secured leveling frame with built-in tiling edge enable a perfect finish

48" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and basket weave heel-proof grate

Features And Benefits

  • Basket Weave Heel-Proof Grate
  • Vertically adjustable anchoring support legs, and low-profile accommodate installations with 1/2" and 3/8" finished tile thicknesses
  • Anti-ponding V-shaped channel promotes positive drainage, and a sanitary shower environment
  • Innovative adjustable secured leveling frame with built-in tiling edge enable a perfect finish
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number ZS880-48-BW
Product Name 48" Stainless Steel Linear Shower Drain with Basket Weave Grate
Drain Type Bath / Shower
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-3/8-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.4 inch (9.52 mm)
Body Material Die-cast aluminum
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH020-MR - AE-DH020-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details