Zurn Industries LLC Z730 9" Medium-Duty Top Drain Z730

Description
The Zurn Z730 9" diameter top drain has a Dura-Coated cast iron body with integral double wall trap and side outlet, with bronze floor level cleanout plug and medium-duty loose slotted grate. Features And Benefits Dura-Coated cast iron body with cast iron, polished bronze, or polished nickel bronze top available
Datasheet
Description
The Zurn Z730 9" diameter top drain has a Dura-Coated cast iron body with integral double wall trap and side outlet, with bronze floor level cleanout plug and medium-duty loose slotted grate. Features And Benefits Dura-Coated cast iron body with cast iron, polished bronze, or polished nickel bronze top available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z730 9
Milwaukee, WI, United States
Z730 9" Medium-Duty Top Drain
Z730
Z730 9" Medium-Duty Top Drain Z730
The Zurn Z730 9" diameter top drain has a Dura-Coated cast iron body with integral double wall trap and side outlet, with bronze floor level cleanout plug and medium-duty loose slotted grate. Features And Benefits Dura-Coated cast iron body with cast iron, polished bronze, or polished nickel bronze top available

The Zurn Z730 9" diameter top drain has a Dura-Coated cast iron body with integral double wall trap and side outlet, with bronze floor level cleanout plug and medium-duty loose slotted grate.

Features And Benefits

  • Dura-Coated cast iron body with cast iron, polished bronze, or polished nickel bronze top available
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number Z730
Product Name Z730 9" Medium-Duty Top Drain
Connection Size 9.0 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH015-MR - AE-DH015-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.2 inch (6.35 mm)
Body Material Die-cast aluminum
View Details
Aluminum Roof Drain Assembly - Hercules RetroDrain - Johns Manville Corp.
Specs
Drain Type Roof
Shape Round
Body Material Aluminum
View Details