Zurn Industries LLC 28" Stainless Steel Linear Shower Drain with Decorative Block Grate and End Bottom Outlet ZS880-28-DB-EO

Description
28" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and decorative basket heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits Decorative Block Heel-Proof Grate Vertically adjustable anchoring support legs, and low-profile accommodate installations with 1/2" and 3/8" finished tile thicknesses Anti-ponding V-shaped channel promotes positive drainage, and a sanitary shower environment Innovative adjustable secured leveling frame with built-in tiling edge enable a perfect finish
Datasheet
Description
28" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and decorative basket heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits Decorative Block Heel-Proof Grate Vertically adjustable anchoring support legs, and low-profile accommodate installations with 1/2" and 3/8" finished tile thicknesses Anti-ponding V-shaped channel promotes positive drainage, and a sanitary shower environment Innovative adjustable secured leveling frame with built-in tiling edge enable a perfect finish
Datasheet

Suppliers

Company
Product
Description
Supplier Links
28
Milwaukee, WI, United States
28" Stainless Steel Linear Shower Drain with Decorative Block Grate and End Bottom Outlet
ZS880-28-DB-EO
28" Stainless Steel Linear Shower Drain with Decorative Block Grate and End Bottom Outlet ZS880-28-DB-EO
28" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and decorative basket heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits Decorative Block Heel-Proof Grate Vertically adjustable anchoring support legs, and low-profile accommodate installations with 1/2" and 3/8" finished tile thicknesses Anti-ponding V-shaped channel promotes positive drainage, and a sanitary shower environment Innovative adjustable secured leveling frame with built-in tiling edge enable a perfect finish

28" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub end outlet, and decorative basket heel-proof grate

To view all options, see the Specification Sheet - ZS880

Features And Benefits

  • Decorative Block Heel-Proof Grate
  • Vertically adjustable anchoring support legs, and low-profile accommodate installations with 1/2" and 3/8" finished tile thicknesses
  • Anti-ponding V-shaped channel promotes positive drainage, and a sanitary shower environment
  • Innovative adjustable secured leveling frame with built-in tiling edge enable a perfect finish
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number ZS880-28-DB-EO
Product Name 28" Stainless Steel Linear Shower Drain with Decorative Block Grate and End Bottom Outlet
Drain Type Bath / Shower
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.2 inch (6.35 mm)
Body Material Die-cast aluminum
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Ultra-Capacity Drain Traps - JD - Armstrong International
Armstrong International
Specs
Drain Type Condensate
Connection Size 2.0 inch (50.8 mm)
Shape Round
View Details