Zurn Industries LLC Z882 Perma-Trench® System Z882

Description
Zurn Z882 12" [305 mm] wide pre-sloped trench drainage system. High density polyethylene structural composite drain channel with 1.04% (1/8" [3.18 mm] per foot) bottom slope. All sections are modular 8-foot [2.45 M] lengths with interlocking ends and radiused bottom. Complete with heavy-duty Dura-Coated steel frame w/ anchor studs at surface, combination anchor tabs/leveling devices at appropriate locations and extra heavy-duty iron grate-class C with lockdowns. To view all options, see the Specification Sheet - Z882 Features And Benefits Saves labor up to 75% Integral rebar clips for elevation set 4-corner grate lock down for dynamic loading situations Mechanical interlocking connections USA configurable
Datasheet
Description
Zurn Z882 12" [305 mm] wide pre-sloped trench drainage system. High density polyethylene structural composite drain channel with 1.04% (1/8" [3.18 mm] per foot) bottom slope. All sections are modular 8-foot [2.45 M] lengths with interlocking ends and radiused bottom. Complete with heavy-duty Dura-Coated steel frame w/ anchor studs at surface, combination anchor tabs/leveling devices at appropriate locations and extra heavy-duty iron grate-class C with lockdowns. To view all options, see the Specification Sheet - Z882 Features And Benefits Saves labor up to 75% Integral rebar clips for elevation set 4-corner grate lock down for dynamic loading situations Mechanical interlocking connections USA configurable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z882 Perma-Trench® System - Z882 - Zurn Industries LLC
Milwaukee, WI, United States
Z882 Perma-Trench® System
Z882
Z882 Perma-Trench® System Z882
Zurn Z882 12" [305 mm] wide pre-sloped trench drainage system. High density polyethylene structural composite drain channel with 1.04% (1/8" [3.18 mm] per foot) bottom slope. All sections are modular 8-foot [2.45 M] lengths with interlocking ends and radiused bottom. Complete with heavy-duty Dura-Coated steel frame w/ anchor studs at surface, combination anchor tabs/leveling devices at appropriate locations and extra heavy-duty iron grate-class C with lockdowns. To view all options, see the Specification Sheet - Z882 Features And Benefits Saves labor up to 75% Integral rebar clips for elevation set 4-corner grate lock down for dynamic loading situations Mechanical interlocking connections USA configurable

Zurn Z882 12" [305 mm] wide pre-sloped trench drainage system. High density polyethylene structural composite drain channel with 1.04% (1/8" [3.18 mm] per foot) bottom slope. All sections are modular 8-foot [2.45 M] lengths with interlocking ends and radiused bottom. Complete with heavy-duty Dura-Coated steel frame w/ anchor studs at surface, combination anchor tabs/leveling devices at appropriate locations and extra heavy-duty iron grate-class C with lockdowns.

To view all options, see the Specification Sheet - Z882

Features And Benefits

  • Saves labor up to 75%
  • Integral rebar clips for elevation set
  • 4-corner grate lock down for dynamic loading situations
  • Mechanical interlocking connections
  • USA configurable
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number Z882
Product Name Z882 Perma-Trench® System
Drain Type Trench
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6N-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Free Floating Lever Dual Gravity Drain Traps - Model 2-DG - Armstrong International
Specs
Drain Type Condensate
Connection Size 0.5 to 0.8 inch (12.7 to 19.05 mm)
Shape Round
View Details