Zurn Industries LLC Flow Sensor ZF7000

Description
The ZF7000 Sensor is designed to notify the building maintenance staff whenever there is flow in the overflow drainage system, typically an indication of either a primary drainage system blockage or the inability of the primary system to adequately handle the water load on the roof. The multiple sensor positions of the in-pipe pickups provide alerts for both low and high flow conditions. Any registered flow level remains present until manually cleared, ensuring that the drainage system is not only monitored around the clock, but that no one needs to be present to witness the event. The information provided by the ZF7000 Sensor alerts the owner to the maintenance needs of the drainage system, possibly avoiding a catastrophic structural failure. The flow sensor pick-up is supplied in a 6-inch-long section of pipe to be installed by either no-hub gaskets or gluing the PVC section into a horizontal run of the overflow drainage line. The signal is sent to the control unit via a low voltage 12V signal (wiring not included). Power is supplied to the unit from a 120 volt to 12 volt plug in transformer, included with the sensor. There is also an option for a battery back up to power the unit in case of a power failure. To view all options, see the Specification Sheet - ZF7000 Features And Benefits Low Cost Monitoring BMS Connectivity 12-Volt System Provides indication of primary system blockage or excessive flow through the outlet pipe Outputs are current or voltage that will provide for connection to building management systems or control valve actuators Power is supplied to the unit from a 120 volt to 12 volt plug in transformer included with the sensor
Description
The ZF7000 Sensor is designed to notify the building maintenance staff whenever there is flow in the overflow drainage system, typically an indication of either a primary drainage system blockage or the inability of the primary system to adequately handle the water load on the roof. The multiple sensor positions of the in-pipe pickups provide alerts for both low and high flow conditions. Any registered flow level remains present until manually cleared, ensuring that the drainage system is not only monitored around the clock, but that no one needs to be present to witness the event. The information provided by the ZF7000 Sensor alerts the owner to the maintenance needs of the drainage system, possibly avoiding a catastrophic structural failure. The flow sensor pick-up is supplied in a 6-inch-long section of pipe to be installed by either no-hub gaskets or gluing the PVC section into a horizontal run of the overflow drainage line. The signal is sent to the control unit via a low voltage 12V signal (wiring not included). Power is supplied to the unit from a 120 volt to 12 volt plug in transformer, included with the sensor. There is also an option for a battery back up to power the unit in case of a power failure. To view all options, see the Specification Sheet - ZF7000 Features And Benefits Low Cost Monitoring BMS Connectivity 12-Volt System Provides indication of primary system blockage or excessive flow through the outlet pipe Outputs are current or voltage that will provide for connection to building management systems or control valve actuators Power is supplied to the unit from a 120 volt to 12 volt plug in transformer included with the sensor
Datasheet
Datasheet Summary
Powered by GS/AI

The ZF7000 Flow Sensor from Zurn Industries is designed to monitor overflow drainage systems, providing alerts for both low and high flow conditions. It indicates potential blockages in the primary drainage system or excessive flow through the outlet pipe. The sensor outputs current or voltage signals suitable for integration with building management systems or control valve actuators.

Power is supplied via a 120 volt to 12 volt plug-in transformer included with the unit, and there is an option for an integral battery backup to maintain functionality during power outages. The sensor is installed in a 6-inch-long section of pipe, which can be connected using no-hub gaskets or glued into a horizontal run of the overflow drainage line. The ZF7000 is suitable for engineers looking for a reliable monitoring solution for drainage systems.

Datasheet Summary
Powered by GS/AI

The ZF7000 Flow Sensor from Zurn Industries is designed to monitor overflow drainage systems, providing alerts for both low and high flow conditions. It indicates potential blockages in the primary drainage system or excessive flow through the outlet pipe. The sensor outputs current or voltage signals suitable for integration with building management systems or control valve actuators.

Power is supplied via a 120 volt to 12 volt plug-in transformer included with the unit, and there is an option for an integral battery backup to maintain functionality during power outages. The sensor is installed in a 6-inch-long section of pipe, which can be connected using no-hub gaskets or glued into a horizontal run of the overflow drainage line. The ZF7000 is suitable for engineers looking for a reliable monitoring solution for drainage systems.

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor - ZF7000 - Zurn Industries LLC
Milwaukee, WI, United States
Flow Sensor
ZF7000
Flow Sensor ZF7000
The ZF7000 Sensor is designed to notify the building maintenance staff whenever there is flow in the overflow drainage system, typically an indication of either a primary drainage system blockage or the inability of the primary system to adequately handle the water load on the roof. The multiple sensor positions of the in-pipe pickups provide alerts for both low and high flow conditions. Any registered flow level remains present until manually cleared, ensuring that the drainage system is not only monitored around the clock, but that no one needs to be present to witness the event. The information provided by the ZF7000 Sensor alerts the owner to the maintenance needs of the drainage system, possibly avoiding a catastrophic structural failure. The flow sensor pick-up is supplied in a 6-inch-long section of pipe to be installed by either no-hub gaskets or gluing the PVC section into a horizontal run of the overflow drainage line. The signal is sent to the control unit via a low voltage 12V signal (wiring not included). Power is supplied to the unit from a 120 volt to 12 volt plug in transformer, included with the sensor. There is also an option for a battery back up to power the unit in case of a power failure. To view all options, see the Specification Sheet - ZF7000 Features And Benefits Low Cost Monitoring BMS Connectivity 12-Volt System Provides indication of primary system blockage or excessive flow through the outlet pipe Outputs are current or voltage that will provide for connection to building management systems or control valve actuators Power is supplied to the unit from a 120 volt to 12 volt plug in transformer included with the sensor

The ZF7000 Sensor is designed to notify the building maintenance staff whenever there is flow in the overflow drainage system, typically an indication of either a primary drainage system blockage or the inability of the primary system to adequately handle the water load on the roof.

The multiple sensor positions of the in-pipe pickups provide alerts for both low and high flow conditions. Any registered flow level remains present until manually cleared, ensuring that the drainage system is not only monitored around the clock, but that no one needs to be present to witness the event. The information provided by the ZF7000 Sensor alerts the owner to the maintenance needs of the drainage system, possibly avoiding a catastrophic structural failure.

The flow sensor pick-up is supplied in a 6-inch-long section of pipe to be installed by either no-hub gaskets or gluing the PVC section into a horizontal run of the overflow drainage line. The signal is sent to the control unit via a low voltage 12V signal (wiring not included). Power is supplied to the unit from a 120 volt to 12 volt plug in transformer, included with the sensor. There is also an option for a battery back up to power the unit in case of a power failure.

To view all options, see the Specification Sheet - ZF7000

Features And Benefits

  • Low Cost Monitoring
  • BMS Connectivity
  • 12-Volt System
  • Provides indication of primary system blockage or excessive flow through the outlet pipe
  • Outputs are current or voltage that will provide for connection to building management systems or control valve actuators
  • Power is supplied to the unit from a 120 volt to 12 volt plug in transformer included with the sensor
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number ZF7000
Product Name Flow Sensor
Unlock Full Specs
to access all available technical data

Similar Products

FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS12-LWS-G-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Trench Drain - SDCTR-Q42085-441E-XXH1 - StainlessDrains.com
Specs
Drain Type Trench
Strainer Size 6.0 inch (152 mm)
Connection Size 4.0 inch (102 mm)
View Details